Texas Instruments OPA4379 1.8V, 2.9uA, 90kHz, Rail-to-Rail I/O Operational Amplifiers OPA4379AIPWR

Description
1.8V, 2.9uA, 90kHz, Rail-to-Rail I/O Operational Amplifiers 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
1.8V, 2.9uA, 90kHz, Rail-to-Rail I/O Operational Amplifiers 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4379 1.8V, 2.9uA, 90kHz, Rail-to-Rail I/O Operational Amplifiers - OPA4379AIPWR - Texas Instruments
Dallas, TX, United States
OPA4379 1.8V, 2.9uA, 90kHz, Rail-to-Rail I/O Operational Amplifiers
OPA4379AIPWR
OPA4379 1.8V, 2.9uA, 90kHz, Rail-to-Rail I/O Operational Amplifiers OPA4379AIPWR
1.8V, 2.9uA, 90kHz, Rail-to-Rail I/O Operational Amplifiers 14-TSSOP -40 to 125

1.8V, 2.9uA, 90kHz, Rail-to-Rail I/O Operational Amplifiers 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21236-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21236-2-ND
Instrumentation, Op Amps, Buffer Amps 296-21236-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21236-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21236-1-ND
Instrumentation, Op Amps, Buffer Amps 296-21236-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21236-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21236-6-ND
Instrumentation, Op Amps, Buffer Amps 296-21236-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
90kHz 1.8V 5.5V TSSOP Operational Amplifier IC
687-OPA4379AIPWR
90kHz 1.8V 5.5V TSSOP Operational Amplifier IC 687-OPA4379AIPWR
4-Ch Op Amp, 90kHz BW, 1.8V-5.5V, 2.9uA, TSSOP Product overview: OPA4379AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90kHz, 1.8V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90kHz, 1.8V, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4379AIPWR can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 90kHz BW, 1.8V-5.5V, 2.9uA, TSSOP Product overview: OPA4379AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90kHz, 1.8V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90kHz, 1.8V, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4379AIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4379AIPWR - 026147-OPA4379AIPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4379AIPWR
026147-OPA4379AIPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4379AIPWR 026147-OPA4379AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 026147-OPA4379AIPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 400μV Family Name: OPA4379 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 2.9μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 90kHz Alternative Parts (Cross-Reference): MAX4483AUD-T; MAX4386EEUD-T; MAX4483AUD+T; Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026147-OPA4379AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 400μV
Family Name: OPA4379
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 2.9μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 90kHz
Alternative Parts (Cross-Reference): MAX4483AUD-T; MAX4386EEUD-T; MAX4483AUD+T;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4379AIPWR
Operational Amplifiers - Op Amps OPA4379AIPWR
Operational Amplifiers - Op Amps 1.8 V 2.9uA 90kHz Rail to RaiI/OOpAmps

Operational Amplifiers - Op Amps 1.8 V 2.9uA 90kHz Rail to RaiI/OOpAmps

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4379AIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4379AIPWR
Integrated Circuits (ICs) - Linear - Amplifiers OPA4379AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4379AIPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4379AIPWR
Instrumentation, OP Amps, Buffer Amps OPA4379AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Op-Amp, Quad, 90Khz, 0.03V/us, Tssop-14; No. Of Amplifiers Texas Instruments - 26AJ7844 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 90Khz, 0.03V/us, Tssop-14; No. Of Amplifiers Texas Instruments
26AJ7844
Op-Amp, Quad, 90Khz, 0.03V/us, Tssop-14; No. Of Amplifiers Texas Instruments 26AJ7844
OP-AMP, QUAD, 90KHZ, 0.03V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:90kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, QUAD, 90KHZ, 0.03V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:90kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4379AIPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4379AIPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4379AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4379AIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4379AIPWR
Instrumentation, OP Amps, Buffer Amps OPA4379AIPWR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA4379AIPWR 296-21236-2-ND 687-OPA4379AIPWR 026147-OPA4379AIPWR OPA4379AIPWR OPA4379AIPWR OPA4379AIPWR 26AJ7844 OPA4379AIPWR OPA4379AIPWR
Product Name OPA4379 1.8V, 2.9uA, 90kHz, Rail-to-Rail I/O Operational Amplifiers Instrumentation, Op Amps, Buffer Amps 90kHz 1.8V 5.5V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4379AIPWR Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, Quad, 90Khz, 0.03V/us, Tssop-14; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 1.5 millivolts 0.4000 millivolts 0.4000 millivolts 0.4000 millivolts
Quiescent Current (IQ) 5.5 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data