High-Voltage, High-Current Operational Amplifier 11-Power Package -55 to 125
Power Amplifier 1 Circuit 11-Power Package
Manufacturer: Texas Instruments
Win Source Part Number: 1085051-OPA549MKVC
Packaging: Tray
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 9 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 11-Power Package
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 26mA
Channel Output Current: 10A
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
High Voltage Op Amp, 8A Output, 60V Max Supply, TO-220-11 Product overview: OPA549MKVC from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 60V, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8A, 60V, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA549MKVC can be used for catalog matching and distributor lookup.
IC OPAMP POWER 1 CIRC 11PWRPACK
Operational Amplifiers - Op Amps High-Vltg,High-Cur Op Amp
IC OPAMP POWER 1 CIRC 11PWRPACK
IC OPAMP POWER 1 CIRC 11PWRPACK
Power Amplifier 1 Circuit 11-Power Package
IC OPAMP POWER 1 CIRC 11PWRPACK
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA549MKVC | 296-36703-ND | 1085051-OPA549MKVC | 687-OPA549MKVC | OPA549MKVC | OPA549MKVC | OPA549MKVC | OPA549MKVC | OPA549MKVC | 815-OPA549MKVC |
| Product Name | OPA549-HIREL High-Voltage, High-Current Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA549MKVC | 8A 60V TO-220 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP POWER 1 CIRC 11PWRPACK |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 60 volts | 8 to 60 volts | 30 volts | 8 volts | 8 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 35000 microamps | |||||||||
| CMRR | 80 dB |