High-Voltage, High-Current Operational Amplifiers 7-DDPAK/TO-263
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
High-Voltage Op Amp, 60V, 12MHz, 200mA Output, TO-263 Product overview: OPA552FAKTWTG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 12MHz, 200mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60V, 12MHz, 200mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA552FAKTWTG3 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRC DDPAK/TO263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
Operational Amplifiers - Op Amps High-Volt High-Crnt Oper Amplifier
IC OPAMP GP 1 CIRC DDPAK/TO263-7
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA552FAKTWTG3 | 296-50380-2-ND | 687-OPA552FAKTWTG3 | OPA552FAKTWTG3 | OPA552FAKTWTG3 | OPA552FAKTWTG3 | OPA552FAKTWTG3 |
| Product Name | OPA552 High-Voltage, High-Current Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 60V 12MHz 200mA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 30 volts | 30 volts | 8 volts | ||||
| VOS | 3 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 8500 microamps | ||||||
| CMRR | 92 dB |