Texas Instruments OPA452 80V, 50mA Operational Amplifiers OPA452TA-1G3

Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote
Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA452 is a high-voltage operational amplifier designed for applications requiring up to 80V supply voltage and 50mA continuous output current. It is available in a TO-220-7 package and is specified for a junction temperature range of -40°C to +125°C. The device is unity-gain stable with a gain-bandwidth product of 1.8MHz and features thermal shutdown and output current limiting. It operates from ±10V to ±40V power supplies and offers a voltage output swing within 4V of the rails at full load. Thermal resistance is 3°C/W for the TO-220-7 package.

Datasheet Summary
Powered by GS/AI

The OPA452 is a high-voltage operational amplifier designed for applications requiring up to 80V supply voltage and 50mA continuous output current. It is available in a TO-220-7 package and is specified for a junction temperature range of -40°C to +125°C. The device is unity-gain stable with a gain-bandwidth product of 1.8MHz and features thermal shutdown and output current limiting. It operates from ±10V to ±40V power supplies and offers a voltage output swing within 4V of the rails at full load. Thermal resistance is 3°C/W for the TO-220-7 package.

Suppliers

Company
Product
Description
Supplier Links
OPA452 80V, 50mA Operational Amplifiers - OPA452TA-1G3 - Texas Instruments
Dallas, TX, United States
OPA452 80V, 50mA Operational Amplifiers
OPA452TA-1G3
OPA452 80V, 50mA Operational Amplifiers OPA452TA-1G3
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TA-1G3 - 791017-OPA452TA-1G3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TA-1G3
791017-OPA452TA-1G3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TA-1G3 791017-OPA452TA-1G3
Manufacturer: Texas Instruments Win Source Part Number: 791017-OPA452TA-1G3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-7 (Formed Leads) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 7pA Voltage - Input Offset: 1mV Family Name: OPA452 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Package: TO-220-7 Output Current per Channel: 50mA SR - Slew Rate: 10 V/μs GBP - Gain Bandwidth Product: 1.8MHz Dual Supply Voltage (±): 20 V ~ 80 V, ±10 V ~ 40 V Alternative Parts (Cross-Reference): 5962-9065901HXA; MC1436CP1; MC1436CD; MC1436CDR2; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 791017-OPA452TA-1G3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-7 (Formed Leads)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 7pA
Voltage - Input Offset: 1mV
Family Name: OPA452
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
Manufacturer Package: TO-220-7
Output Current per Channel: 50mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 1.8MHz
Dual Supply Voltage (±): 20 V ~ 80 V, ±10 V ~ 40 V
Alternative Parts (Cross-Reference): 5962-9065901HXA; MC1436CP1; MC1436CD; MC1436CDR2;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.8MHz 40V 50mA TO-220 Operational Amplifier IC - 687-OPA452TA-1G3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8MHz 40V 50mA TO-220 Operational Amplifier IC
687-OPA452TA-1G3
1.8MHz 40V 50mA TO-220 Operational Amplifier IC 687-OPA452TA-1G3
1.8MHz Op Amp, 40V, 50mA, TO-220-7 Product overview: OPA452TA-1G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 40V, 50mA, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 40V, 50mA, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452TA-1G3 can be used for catalog matching and distributor lookup.

1.8MHz Op Amp, 40V, 50mA, TO-220-7 Product overview: OPA452TA-1G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 40V, 50mA, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 40V, 50mA, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452TA-1G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50637-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50637-ND
Instrumentation, Op Amps, Buffer Amps 296-50637-ND
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA452TA-1G3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA452TA-1G3
Instrumentation, OP Amps, Buffer Amps OPA452TA-1G3
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA452TA-1G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA452TA-1G3
Integrated Circuits (ICs) - Linear - Amplifiers OPA452TA-1G3
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TA-1G3 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA452TA-1G3
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA452TA-1G3
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA452TA-1G3 791017-OPA452TA-1G3 687-OPA452TA-1G3 296-50637-ND OPA452TA-1G3 OPA452TA-1G3 OPA452TA-1G3
Product Name OPA452 80V, 50mA Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TA-1G3 1.8MHz 40V 50mA TO-220 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 20 to 80 volts 40 volts 20 volts
VOS 3 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC401AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 150 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
 - CLC415AJE-TR13 - Rochester Electronics
Specs
Package Type SOIC; SOIC14
Life Cycle Stage Obsolete
View Details
3 suppliers