High Speed Buffer Amplifier 8-PDIP
Buffer Amplifier 1 Circuit 8-PDIP
260MHz Buffer Amplifier, 2500V/µs Slew Rate, 16V Max, 1-Ch, PDIP Product overview: OPA633KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 2500V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 260MHz, 2500V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA633KP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026173-OPA633KP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 260MHz
Amplifier Type: Buffer
Slew Rate: 2500 V/μs
Current - Input Bias: 15μA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 16 V
Operating Supply Current: 21mA
Channel Output Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Signal Processing, Test & Measurement
IC BUFFER 1 CIRCUIT 8DIP
Buffer Amplifier 1 Circuit 8-PDIP
IC, BUFFER AMPLIFIER; NO. OF AMPLIFIERS:1AMPLIFIE
TEXAS INSTRUMENTS SEMI Integrated Circuits OPA633KP
IC BUFFER 1 CIRCUIT 8DIP
High Speed Operational Amplifiers High Speed Buffer Amplifier
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA633KP | OPA633KP-ND | 687-OPA633KP | 026173-OPA633KP | OPA633KP | OPA633KP | 16979353 | OPA633KP | OPA633KP |
| Product Name | OPA633 High Speed Buffer Amplifier | Instrumentation, Op Amps, Buffer Amps | 260MHz 2500V 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA633KP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers |
| RoHS Compliant | RoHS | ||||||||
| Slew Rate | 2500 V/µs | 2500 V/µs | 2500 V/µs | 2500 V/µs | 2500 V/µs | 0.0025 V/µs | |||
| Supply Voltage (VS) | 10 to 32 volts | 5 to 16 volts | 5 to 16 volts | 32 volts | |||||
| VOS | 15 millivolts | 5 millivolts | 5 millivolts | ||||||
| Package Type | PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) |