Texas Instruments OPA4353 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4353EA/250G4

Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Request a Quote Datasheet
Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4353 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA4353EA/250G4 - Texas Instruments
Dallas, TX, United States
OPA4353 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA4353EA/250G4
OPA4353 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4353EA/250G4
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85

High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
44MHz SSOP Operational Amplifier IC
687-OPA4353EA/250G4
44MHz SSOP Operational Amplifier IC 687-OPA4353EA/250G4
4-Ch Op Amp, 44MHz BW, Rail-to-Rail, CMOS, SSOP Product overview: OPA4353EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 44MHz, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4353EA/250G4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 44MHz BW, Rail-to-Rail, CMOS, SSOP Product overview: OPA4353EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 44MHz, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4353EA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4353EA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4353EA/250G4-ND
Instrumentation, Op Amps, Buffer Amps OPA4353EA/250G4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4353EA/250G4 - 791015-OPA4353EA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4353EA/250G4
791015-OPA4353EA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4353EA/250G4 791015-OPA4353EA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 791015-OPA4353EA/250 G4 Series: MicroAmplifier Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 3mV Family Name: OPA4353 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.2mA Manufacturer Package: 16-SSOP Output Current per Channel: 40mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 44MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V Alternative Parts (Cross-Reference): ISL28476FAZ-T7; ISL28478FAZ; ISL28488FAZ; ISL28486FAZ; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791015-OPA4353EA/250G4
Series: MicroAmplifier
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 3mV
Family Name: OPA4353
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.2mA
Manufacturer Package: 16-SSOP
Output Current per Channel: 40mA
SR - Slew Rate: 22 V/μs
GBP - Gain Bandwidth Product: 44MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): ISL28476FAZ-T7; ISL28478FAZ; ISL28488FAZ; ISL28486FAZ;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP GP 4 CIRCUIT 16SSOP - 815-OPA4353EA/250G4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 4 CIRCUIT 16SSOP
815-OPA4353EA/250G4
IC OPAMP GP 4 CIRCUIT 16SSOP 815-OPA4353EA/250G4
IC OPAMP GP 4 CIRCUIT 16SSOP

IC OPAMP GP 4 CIRCUIT 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4353EA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4353EA/250G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4353EA/250G4
IC CMOS 4 CIRCUIT 16SSOP

IC CMOS 4 CIRCUIT 16SSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4353EA/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4353EA/250G4
Instrumentation, OP Amps, Buffer Amps OPA4353EA/250G4
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4353EA/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4353EA/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4353EA/250G4
IC CMOS 4 CIRCUIT 16SSOP

IC CMOS 4 CIRCUIT 16SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA4353EA/250G4
High Speed Operational Amplifiers OPA4353EA/250G4
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4353EA/250G4 687-OPA4353EA/250G4 OPA4353EA/250G4-ND 791015-OPA4353EA/250G4 815-OPA4353EA/250G4 OPA4353EA/250G4 OPA4353EA/250G4 OPA4353EA/250G4 OPA4353EA/250G4
Product Name OPA4353 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 44MHz SSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4353EA/250G4 IC OPAMP GP 4 CIRCUIT 16SSOP Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
VOS 8 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 8000 microamps
CMRR 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC423AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133UA - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
11 suppliers