Texas Instruments OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA4330AIRGYR

Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-VQFN -40 to 125
Request a Quote Datasheet
Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA4330AIRGYR - Texas Instruments
Dallas, TX, United States
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA4330AIRGYR
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA4330AIRGYR
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-VQFN -40 to 125

1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 350kHz 1.8V 5.5V Operational Amplifier IC
687-OPA4330AIRGYR
Quad 350kHz 1.8V 5.5V Operational Amplifier IC 687-OPA4330AIRGYR
Quad Op Amp, 350kHz GBW, 8uV Vos, 1.8V-5.5V, VQFN Product overview: OPA4330AIRGYR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 1.8V, 5.5V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4330AIRGYR can be used for catalog matching and distributor lookup.

Quad Op Amp, 350kHz GBW, 8uV Vos, 1.8V-5.5V, VQFN Product overview: OPA4330AIRGYR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 1.8V, 5.5V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4330AIRGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA4330AIRGYRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA4330AIRGYRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA4330AIRGYRDKR-ND
IC OP AMP 4CH 14-VQFN

IC OP AMP 4CH 14-VQFN

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA4330AIRGYRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA4330AIRGYRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA4330AIRGYRCT-ND
IC OP AMP 4CH 14-VQFN

IC OP AMP 4CH 14-VQFN

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA4330AIRGYRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA4330AIRGYRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA4330AIRGYRTR-ND
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIRGYR - 1233767-OPA4330AIRGYR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIRGYR
1233767-OPA4330AIRGYR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIRGYR 1233767-OPA4330AIRGYR
Manufacturer: Texas Instruments Win Source Part Number: 1233767-OPA4330AIRGY R Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233767-OPA4330AIRGYR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA4330AIRGYR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4330AIRGYR
Instrumentation, OP Amps, Buffer Amps OPA4330AIRGYR
IC OPAMP ZERO-DRIFT 4CIRC 14VQFN

IC OPAMP ZERO-DRIFT 4CIRC 14VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4330AIRGYR
Operational Amplifiers - Op Amps OPA4330AIRGYR
Operational Amplifiers - Op Amps 1.8V,35uA,microPwr 0 Drift CMOS Op Amp

Operational Amplifiers - Op Amps 1.8V,35uA,microPwr 0 Drift CMOS Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIRGYR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4330AIRGYR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4330AIRGYR
IC OPAMP ZERO-DRIFT 4CIRC 14VQFN

IC OPAMP ZERO-DRIFT 4CIRC 14VQFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4330AIRGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4330AIRGYR
Instrumentation, OP Amps, Buffer Amps OPA4330AIRGYR
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4330AIRGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4330AIRGYR
Integrated Circuits (ICs) - Linear - Amplifiers OPA4330AIRGYR
IC OPAMP ZERO-DRIFT 4CIRC 14VQFN

IC OPAMP ZERO-DRIFT 4CIRC 14VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4330AIRGYR 687-OPA4330AIRGYR 296-OPA4330AIRGYRDKR-ND 1233767-OPA4330AIRGYR OPA4330AIRGYR OPA4330AIRGYR OPA4330AIRGYR OPA4330AIRGYR OPA4330AIRGYR
Product Name OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp Quad 350kHz 1.8V 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIRGYR Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 0.0500 millivolts 0.0080 millivolts 0.0080 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers