Texas Instruments OPA602 High-Speed Precision Difet(R) Operational Amplifier OPA602AU/2K5E4

Description
High-Speed Precision Difet(R) Operational Amplifier 8-SOIC -25 to 85
Request a Quote Datasheet
Description
High-Speed Precision Difet(R) Operational Amplifier 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA602 High-Speed Precision Difet(R) Operational Amplifier - OPA602AU/2K5E4 - Texas Instruments
Dallas, TX, United States
OPA602 High-Speed Precision Difet(R) Operational Amplifier
OPA602AU/2K5E4
OPA602 High-Speed Precision Difet(R) Operational Amplifier OPA602AU/2K5E4
High-Speed Precision Difet(R) Operational Amplifier 8-SOIC -25 to 85

High-Speed Precision Difet(R) Operational Amplifier 8-SOIC -25 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA602AU/2K5E4 - 969586-OPA602AU/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA602AU/2K5E4
969586-OPA602AU/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA602AU/2K5E4 969586-OPA602AU/2K5E4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969586-OPA602AU/2K5E 4 Packaging: Tape and Reel Length: 4.9 mm Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 18 V Number of Elements: 1 Power Dissipation: 1 W Thickness: 1.58 mm Height: 1.75 mm Bandwidth: 6.5 MHz Slew Rate: 35 V/µs Gain Bandwidth Product: 6.5 MHz Number of Channels: 1 Number of Pins: 8 Output Current: 20 mA Common Mode Rejection Ratio: 75 dB Input Bias Current: 10 pA Width: 3.91 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 3 mA Output Current per Channel: 20 mA Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Nominal Supply Current: 4 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 5 V Voltage Gain: 100 dB Input Offset Voltage (Vos): 3 mV Nominal Gain Bandwidth Product: 6.5 MHz Max I/O Voltage: 3 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969586-OPA602AU/2K5E4
Packaging: Tape and Reel
Length: 4.9 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 18 V
Number of Elements: 1
Power Dissipation: 1 W
Thickness: 1.58 mm
Height: 1.75 mm
Bandwidth: 6.5 MHz
Slew Rate: 35 V/µs
Gain Bandwidth Product: 6.5 MHz
Number of Channels: 1
Number of Pins: 8
Output Current: 20 mA
Common Mode Rejection Ratio: 75 dB
Input Bias Current: 10 pA
Width: 3.91 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 3 mA
Output Current per Channel: 20 mA
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Nominal Supply Current: 4 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 5 V
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 3 mV
Nominal Gain Bandwidth Product: 6.5 MHz
Max I/O Voltage: 3 mV

Buy Now
Singapore, Singapore
6.5MHz 35V 18V SOIC Operational Amplifier IC
687-OPA602AU/2K5E4
6.5MHz 35V 18V SOIC Operational Amplifier IC 687-OPA602AU/2K5E4
Op Amp, 6.5MHz BW, 35V/µs SR, 10pA Ib, 18V, 8-SOIC Product overview: OPA602AU/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 35V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 35V, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA602AU/2K5E4 can be used for catalog matching and distributor lookup.

Op Amp, 6.5MHz BW, 35V/µs SR, 10pA Ib, 18V, 8-SOIC Product overview: OPA602AU/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 35V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 35V, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA602AU/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA602AU/2K5E4TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA602AU/2K5E4TR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA602AU/2K5E4TR-ND
HIGH-SPEED PRECISION DIFET OPERA

HIGH-SPEED PRECISION DIFET OPERA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA602AU/2K5E4
Integrated Circuits (ICs) - Linear - Amplifiers OPA602AU/2K5E4
HIGH-SPEED PRECISION DIFET OPERA

HIGH-SPEED PRECISION DIFET OPERA

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA602AU/2K5E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA602AU/2K5E4
Instrumentation, OP Amps, Buffer Amps OPA602AU/2K5E4
J-FET Amplifier 1 Circuit No 8-SOIC

J-FET Amplifier 1 Circuit No 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
OPA602AU/2K5E4
Precision Amplifiers OPA602AU/2K5E4
Precision Amplifiers High-Speed Precision Difet

Precision Amplifiers High-Speed Precision Difet

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA602AU/2K5E4 969586-OPA602AU/2K5E4 687-OPA602AU/2K5E4 296-OPA602AU/2K5E4TR-ND OPA602AU/2K5E4 OPA602AU/2K5E4 OPA602AU/2K5E4
Product Name OPA602 High-Speed Precision Difet(R) Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA602AU/2K5E4 6.5MHz 35V 18V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 36 volts 18 volts 18 volts
VOS 1 millivolts 3 millivolts 1 millivolts
Quiescent Current (IQ) 4000 microamps
CMRR 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIPWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC329AD - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details