Texas Instruments OPA4348 1MHz, 45uA, RRIO, Quad Op Amp OPA4348AIPWTG4

Description
1MHz, 45uA, RRIO, Quad Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Quad Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp - OPA4348AIPWTG4 - Texas Instruments
Dallas, TX, United States
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp
OPA4348AIPWTG4
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp OPA4348AIPWTG4
1MHz, 45uA, RRIO, Quad Op Amp 14-TSSOP -40 to 125

1MHz, 45uA, RRIO, Quad Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4348AIPWTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4348AIPWTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA4348AIPWTG4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz 45uA 5.5V Operational Amplifier IC
687-OPA4348AIPWTG4
Quad 1MHz 45uA 5.5V Operational Amplifier IC 687-OPA4348AIPWTG4
1MHz Quad Op Amp, RRIO, 45uA, 5.5V, 14-TSSOP Product overview: OPA4348AIPWTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 45uA, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4348AIPWTG4 can be used for catalog matching and distributor lookup.

1MHz Quad Op Amp, RRIO, 45uA, 5.5V, 14-TSSOP Product overview: OPA4348AIPWTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 45uA, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4348AIPWTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4348AIPWTG4
Instrumentation, OP Amps, Buffer Amps OPA4348AIPWTG4
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4348AIPWTG4
Operational Amplifiers - Op Amps OPA4348AIPWTG4
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Quad Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Quad Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4348AIPWTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4348AIPWTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4348AIPWTG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4348AIPWTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4348AIPWTG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4348AIPWTG4 OPA4348AIPWTG4-ND 687-OPA4348AIPWTG4 OPA4348AIPWTG4 OPA4348AIPWTG4 OPA4348AIPWTG4 OPA4348AIPWTG4
Product Name OPA4348 1MHz, 45uA, RRIO, Quad Op Amp Instrumentation, Op Amps, Buffer Amps Quad 1MHz 45uA 5.5V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
VOS 5 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data