Texas Instruments OPA453 80V, 50mA Operational Amplifiers OPA453TA-1

Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote Datasheet
Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA453 80V, 50mA Operational Amplifiers - OPA453TA-1 - Texas Instruments
Dallas, TX, United States
OPA453 80V, 50mA Operational Amplifiers
OPA453TA-1
OPA453 80V, 50mA Operational Amplifiers OPA453TA-1
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453TA-1 - 141348-OPA453TA-1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453TA-1
141348-OPA453TA-1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453TA-1 141348-OPA453TA-1
Manufacturer: Texas Instruments Win Source Part Number: 141348-OPA453TA-1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 38 V/μs Current - Input Bias: 7pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-7 Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V Operating Supply Current: 5.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 7.5MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141348-OPA453TA-1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 38 V/μs
Current - Input Bias: 7pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-7
Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V
Operating Supply Current: 5.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 7.5MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
80V 50mA 7.5MHz TO-220 Operational Amplifier IC - 687-OPA453TA-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 50mA 7.5MHz TO-220 Operational Amplifier IC
687-OPA453TA-1
80V 50mA 7.5MHz TO-220 Operational Amplifier IC 687-OPA453TA-1
80V 50mA Op Amp, 7.5MHz BW, TO-220-7 Product overview: OPA453TA-1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50mA, 7.5MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 50mA, 7.5MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA453TA-1 can be used for catalog matching and distributor lookup.

80V 50mA Op Amp, 7.5MHz BW, TO-220-7 Product overview: OPA453TA-1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50mA, 7.5MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 50mA, 7.5MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA453TA-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA453TA-1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6000uV Offset-Max, PZFM7

Operational Amplifier, 1 Func, 6000uV Offset-Max, PZFM7

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA453TA-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA453TA-1-ND
Instrumentation, Op Amps, Buffer Amps OPA453TA-1-ND
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA453TA-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA453TA-1
Integrated Circuits (ICs) - Linear - Amplifiers OPA453TA-1
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA453TA-1
Operational Amplifiers - Op Amps OPA453TA-1
Operational Amplifiers - Op Amps 80V 50mA Oper Amplifiers

Operational Amplifiers - Op Amps 80V 50mA Oper Amplifiers

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA453TA-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA453TA-1
Instrumentation, OP Amps, Buffer Amps OPA453TA-1
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453TA-1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA453TA-1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA453TA-1
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA453TA-1 141348-OPA453TA-1 687-OPA453TA-1 OPA453TA-1 OPA453TA-1-ND OPA453TA-1 OPA453TA-1 OPA453TA-1 OPA453TA-1
Product Name OPA453 80V, 50mA Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453TA-1 80V 50mA 7.5MHz TO-220 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 20 to 80 volts 20 to 80 volts 40 volts
VOS 3 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data