Texas Instruments OPA453 80V, 50mA Operational Amplifiers OPA453TA-1G3

Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote Datasheet
Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA453 80V, 50mA Operational Amplifiers - OPA453TA-1G3 - Texas Instruments
Dallas, TX, United States
OPA453 80V, 50mA Operational Amplifiers
OPA453TA-1G3
OPA453 80V, 50mA Operational Amplifiers OPA453TA-1G3
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50640-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50640-ND
Instrumentation, Op Amps, Buffer Amps 296-50640-ND
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
80V 7.5MHz 50mA TO-220 Operational Amplifier IC - 687-OPA453TA-1G3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 7.5MHz 50mA TO-220 Operational Amplifier IC
687-OPA453TA-1G3
80V 7.5MHz 50mA TO-220 Operational Amplifier IC 687-OPA453TA-1G3
80V Op Amp, 7.5MHz BW, 50mA, TO-220-7 Product overview: OPA453TA-1G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 7.5MHz, 50mA, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 7.5MHz, 50mA, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA453TA-1G3 can be used for catalog matching and distributor lookup.

80V Op Amp, 7.5MHz BW, 50mA, TO-220-7 Product overview: OPA453TA-1G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 7.5MHz, 50mA, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 7.5MHz, 50mA, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA453TA-1G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453TA-1G3 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA453TA-1G3
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA453TA-1G3
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA453TA-1G3
Operational Amplifiers - Op Amps OPA453TA-1G3
Operational Amplifiers - Op Amps 80V 50mA Oper Amplifiers

Operational Amplifiers - Op Amps 80V 50mA Oper Amplifiers

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA453TA-1G3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA453TA-1G3
Instrumentation, OP Amps, Buffer Amps OPA453TA-1G3
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA453TA-1G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA453TA-1G3
Integrated Circuits (ICs) - Linear - Amplifiers OPA453TA-1G3
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA453TA-1G3 296-50640-ND 687-OPA453TA-1G3 OPA453TA-1G3 OPA453TA-1G3 OPA453TA-1G3 OPA453TA-1G3
Product Name OPA453 80V, 50mA Operational Amplifiers Instrumentation, Op Amps, Buffer Amps 80V 7.5MHz 50mA TO-220 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 20 to 80 volts 40 volts 20 volts
VOS 3 millivolts 1 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data