4-Ch 250MHz Op Amp, 1.9GHz GBW, 160mA Out, TSSOP Product overview: OPA4684IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.9GHz, 160mA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 1.9GHz, 160mA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4684IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319431-OPA4684IPWR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
-3db Bandwidth: 95 MHz
Amplifier Type: Current Feedback
Slew Rate: 780V/µs
Gain Bandwidth Product: 120 MHz
Current - Input Bias: 5 µA
Voltage - Input Offset: 1.5 mV
Current - Supply: 1.7mA (x4 Channels)
Current - Output / Channel: 160 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: OPA468
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.8 V
Voltage - Supply Span (Max): 12 V
Current Feedback Amplifier 4 Circuit 14-TSSOP
IC OPAMP CFA 4 CIRCUIT 14TSSOP
IC OPAMP CFA 4 CIRCUIT 14TSSOP
Current Feedback Amplifier 4 Circuit 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA4684IPWR | 1319431-OPA4684IPWR | OPA4684IPWR-ND | OPA4684IPWR | OPA4684IPWR | OPA4684IPWR |
| Product Name | 250MHz 1.9GHz 160mA TSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | ? to 12 volts | 12 volts | ||||
| Slew Rate | 300 V/µs | 780 V/µs | 780 V/µs | 7.80E-4 V/µs | 780 V/µs | |
| Bandwidth | 1900 MHz | 95 MHz | 95 MHz | 95 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |