High-Voltage, High-Current Op Amp, Excellent Output Swing 11-TO-220 -40 to 85
Power Amplifier 1 Circuit TO-220-11
High-Voltage Power Op Amp, 8A Output, 900kHz BW, TO-220 Product overview: OPA549TG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 900kHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8A, 900kHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA549TG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1085053-OPA549TG3
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 9 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-11
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 26mA
Channel Output Current: 10A
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Power Amplifier 1 Circuit TO-220-11
IC POWER 1 CIRCUIT TO220-11
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing
IC POWER 1 CIRCUIT TO220-11
Op Amp Single High Output Current Amplifier ±30V/60V 11-Pin(11+Tab) TO-220 Tube
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA549TG3 | 296-36134-5-ND | 687-OPA549TG3 | 1085053-OPA549TG3 | OPA549TG3 | OPA549TG3 | OPA549TG3 | OPA549TG3 | 815-OPA549TG3 |
| Product Name | OPA549 High-Voltage, High-Current Op Amp, Excellent Output Swing | Instrumentation, Op Amps, Buffer Amps | 8A 900kHz TO-220 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA549TG3 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp Single High Output Current Amplifier ±30V/60V 11-Pin(11+Tab) TO-220 Tube |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 60 volts | 30 volts | 8 to 60 volts | 60 volts | 30 volts | ||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 5 millivolts | |||||
| Quiescent Current (IQ) | 35000 microamps | ||||||||
| CMRR | 80 dB |