Texas Instruments OPA4364-Q1 Automotive Catalog 1.8V, High CMR, RRIO Op Amp OPA4364AQDRQ1

Description
Automotive Catalog 1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog 1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA4364AQDRQ1 is a quad operational amplifier designed for automotive applications, operating on a single supply from 1.8 V to 5.5 V with rail-to-rail input and output swing. It is housed in a 14-pin SOIC package, measuring 6.5 mm by 8.0 mm in tape-and-reel format, and is specified for operation from -40°C to 125°C. The device features a 7 MHz gain bandwidth product, 90 dB typical common-mode rejection ratio, and a slew rate of 5 V/µs. Each channel draws a maximum quiescent current of 750 µA at 1.8 V, and the input offset voltage is limited to 3 mV maximum. The output swing is within 20 mV of the rails at 10 kΩ load. The part is qualified to automotive standards with ESD protection and meets TI's production and reliability requirements.

Datasheet Summary
Powered by GS/AI

The OPA4364AQDRQ1 is a quad operational amplifier designed for automotive applications, operating on a single supply from 1.8 V to 5.5 V with rail-to-rail input and output swing. It is housed in a 14-pin SOIC package, measuring 6.5 mm by 8.0 mm in tape-and-reel format, and is specified for operation from -40°C to 125°C. The device features a 7 MHz gain bandwidth product, 90 dB typical common-mode rejection ratio, and a slew rate of 5 V/µs. Each channel draws a maximum quiescent current of 750 µA at 1.8 V, and the input offset voltage is limited to 3 mV maximum. The output swing is within 20 mV of the rails at 10 kΩ load. The part is qualified to automotive standards with ESD protection and meets TI's production and reliability requirements.

Suppliers

Company
Product
Description
Supplier Links
OPA4364-Q1 Automotive Catalog 1.8V, High CMR, RRIO Op Amp - OPA4364AQDRQ1 - Texas Instruments
Dallas, TX, United States
OPA4364-Q1 Automotive Catalog 1.8V, High CMR, RRIO Op Amp
OPA4364AQDRQ1
OPA4364-Q1 Automotive Catalog 1.8V, High CMR, RRIO Op Amp OPA4364AQDRQ1
Automotive Catalog 1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125

Automotive Catalog 1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AQDRQ1 - 121526-OPA4364AQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AQDRQ1
121526-OPA4364AQDRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AQDRQ1 121526-OPA4364AQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 121526-OPA4364AQDRQ1 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.1mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121526-OPA4364AQDRQ1
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
7MHz 1.8V 5.5V SOIC Operational Amplifier IC
687-OPA4364AQDRQ1
7MHz 1.8V 5.5V SOIC Operational Amplifier IC 687-OPA4364AQDRQ1
4-Ch RRIO Op Amp, 7MHz GBW, 1.8V-5.5V, 14-SOIC Product overview: OPA4364AQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 1.8V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 1.8V, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4364AQDRQ1 can be used for catalog matching and distributor lookup.

4-Ch RRIO Op Amp, 7MHz GBW, 1.8V-5.5V, 14-SOIC Product overview: OPA4364AQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 1.8V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 1.8V, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4364AQDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24548-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24548-2-ND
Instrumentation, Op Amps, Buffer Amps 296-24548-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
 - OPA4364AQDRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4364AQDRQ1
Operational Amplifiers - Op Amps OPA4364AQDRQ1
Operational Amplifiers - Op Amps Auto Cat 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps Auto Cat 1.8V High CMR RRIO Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4364AQDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4364AQDRQ1
Instrumentation, OP Amps, Buffer Amps OPA4364AQDRQ1
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4364AQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4364AQDRQ1
Integrated Circuits (ICs) - Linear - Amplifiers OPA4364AQDRQ1
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AQDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4364AQDRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4364AQDRQ1
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4364AQDRQ1 121526-OPA4364AQDRQ1 687-OPA4364AQDRQ1 296-24548-2-ND OPA4364AQDRQ1 OPA4364AQDRQ1 OPA4364AQDRQ1 OPA4364AQDRQ1 OPA4364AQDRQ1
Product Name OPA4364-Q1 Automotive Catalog 1.8V, High CMR, RRIO Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AQDRQ1 7MHz 1.8V 5.5V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 2.75 volts 5.5 volts
VOS 3 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data