High-Voltage, High-Current Op Amp, Excellent Output Swing 7-DDPAK/TO-263 -40 to 85
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Amplifier Type: General Purpose
Slew Rate: 6V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 100 nA
Voltage - Input Offset: 1 mV
High-Voltage, High-Current Op Amp | 1MHz BW | TO-263-8 | 2A Output Product overview: OPA547FKTWTG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 2A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 2A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA547FKTWTG3 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
IC OPAMP GP 1 CIRC DDPAK/TO263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
IC OPAMP GP 1 CIRC DDPAK/TO263-7
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA547FKTWTG3 | 687-OPA547FKTWTG3 | 296-50376-2-ND | OPA547FKTWTG3 | OPA547FKTWTG3 | OPA547FKTWTG3 | OPA547FKTWTG3 | |
| Product Name | OPA547 High-Voltage, High-Current Op Amp, Excellent Output Swing | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | 1MHz 2A Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 60 volts | 30 volts | 8 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 15000 microamps | |||||||
| CMRR | 80 dB |