High-Voltage, High-Current Operational Amplifier 5-DDPAK/TO-263
Power Amplifier 1 Circuit DDPAK/TO-263-5
Power Amplifier 1 Circuit DDPAK/TO-263-5
Manufacturer: Texas Instruments
Win Source Part Number: 888160-OPA544FKTTTG3
Operating Temperature Range: -40°C ~ 85°C
Features: Power Amplifier Circuit - DDPAK/TO-263-5
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA544
Categories: Integrated Circuits (ICs)
Case / Package: DDPAK/TO-263-5
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-50374-6, 296-50374-2, OPA544FKTTTG3-ND, 296-50374-1
High-Current Op Amp, 4A, 35V, 1.4MHz GBW, TO-263 Product overview: OPA544FKTTTG3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 35V, 1.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4A, 35V, 1.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA544FKTTTG3 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Op Amp
Power Amplifier 1 Circuit DDPAK/TO-263-5
IC POWER 1 CIRCUIT DDPAK/TO263-5
IC POWER 1 CIRCUIT DDPAK/TO263-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | OPA544FKTTTG3 | 296-50374-2-ND | 888160-OPA544FKTTTG3 | 687-OPA544FKTTTG3 | OPA544FKTTTG3 | OPA544FKTTTG3 | OPA544FKTTTG3 | OPA544FKTTTG3 |
| Product Name | OPA544 High-Voltage, High-Current Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA544FKTTTG3 | 4A 35V 1.4MHz Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 20 to 70 volts | 35 volts | 70 volts | |||||
| VOS | 5 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 15000 microamps | |||||||
| CMRR | 90 dB | |||||||
| GBW | 1.4 MHz | 1.4 MHz |