Texas Instruments OPA4348 1MHz, 45uA, RRIO, Quad Op Amp OPA4348AIDR

Description
1MHz, 45uA, RRIO, Quad Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Quad Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp - OPA4348AIDR - Texas Instruments
Dallas, TX, United States
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp
OPA4348AIDR
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp OPA4348AIDR
1MHz, 45uA, RRIO, Quad Op Amp 14-SOIC -40 to 125

1MHz, 45uA, RRIO, Quad Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
 - OPA4348AIDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39134-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39134-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39134-1-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39134-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39134-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39134-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39134-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39134-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39134-6-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIDR - 026136-OPA4348AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIDR
026136-OPA4348AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIDR 026136-OPA4348AIDR
Manufacturer: Texas Instruments Win Source Part Number: 026136-OPA4348AIDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026136-OPA4348AIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz 45uA SOIC Operational Amplifier IC
687-OPA4348AIDR
Quad 1MHz 45uA SOIC Operational Amplifier IC 687-OPA4348AIDR
Quad Op Amp, 1MHz, 45uA, RRIO, 14-SOIC Product overview: OPA4348AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 45uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 45uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4348AIDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz, 45uA, RRIO, 14-SOIC Product overview: OPA4348AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 45uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 45uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4348AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4348AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4348AIDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4348AIDR
Operational Amplifiers - Op Amps OPA4348AIDR
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Quad Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Quad Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4348AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4348AIDR
Instrumentation, OP Amps, Buffer Amps OPA4348AIDR
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4348AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4348AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA4348AIDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Op-Amp, 1Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments - 26AJ7841 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments
26AJ7841
Op-Amp, 1Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments 26AJ7841
OP-AMP, 1MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-65°C; Operating RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-65°C; Operating RoHS Compliant: Yes

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - OPA4348AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
OPA4348AIDR
Operational Amplifier/Comparator >> Operational Amplifier OPA4348AIDR
0.5pA Quad 1MHz SOIC-14 Operational Amplifier ROHS

0.5pA Quad 1MHz SOIC-14 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4348AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4348AIDR
Instrumentation, OP Amps, Buffer Amps OPA4348AIDR
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA4348AIDR OPA4348AIDR 296-39134-1-ND 026136-OPA4348AIDR 687-OPA4348AIDR OPA4348AIDR OPA4348AIDR OPA4348AIDR OPA4348AIDR 26AJ7841 OPA4348AIDR OPA4348AIDR
Product Name OPA4348 1MHz, 45uA, RRIO, Quad Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIDR Quad 1MHz 45uA SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 1Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data