Precision High-Speed Difet(R) Operational Amplifiers 8-SOIC -25 to 85
80MHz Op Amp, 135V/µs Slew Rate, 2pA Ib, 100dB CMRR/PSRR, 1-Ch, 8-SOIC Product overview: OPA637AU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 135V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 135V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA637AU/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082040-OPA637AU/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 135 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 130μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 80MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA637AU/2K5 | 687-OPA637AU/2K5 | 082040-OPA637AU/2K5 | OPA637AU/2K5 | OPA637AU/2K5-ND | OPA637AU/2K5 | OPA637AU/2K5 | OPA637AU/2K5 | OPA637AU/2K5 | OPA637AU/2K5 |
| Product Name | OPA637 Precision High-Speed Difet(R) Operational Amplifiers | 80MHz 135V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA637AU/2K5 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | 9 to 36 volts | 9 volts | ||||||
| Quiescent Current (IQ) | 7500 microamps | |||||||||
| GBW | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||||||
| Slew Rate | 135 V/µs | 135 V/µs | 135 V/µs | 135 V/µs | 1.35E-4 V/µs | 135 V/µs | 135 V/µs |