High-Voltage, High-Current Operational Amplifiers 7-DDPAK/TO-263
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
Manufacturer: Texas Instruments
Win Source Part Number: 791023-OPA551FA/500G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Family Name: OPA551
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: DDPAK/TO-263-7
Output Current per Channel: 200mA
SR - Slew Rate: 15 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 8 V ~ 60 V, ±4 V ~ 30 V
Alternative Parts (Cross-Reference): MC33071P; MC35171D; LT1010CT#31; LT1010CT#31PBF;
Introduction Date: January 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
High-current (380mA Typ), high-voltage (60V), operational amplifier 7-DDPAK/TO-263 -40 to 125 Product overview: OPA551FA/500G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380mA, 60V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 380mA, 60V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA551FA/500G3 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps High-Volt High-Crnt Oper Amplifier
IC OPAMP GP 1 CIRC DDPAK/TO263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
IC OPAMP GP 1 CIRC DDPAK/TO263-7
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA551FA/500G3 | 296-50379-6-ND | 791023-OPA551FA/500G3 | 687-OPA551FA/500G3 | OPA551FA/500G3 | OPA551FA/500G3 | OPA551FA/500G3 | OPA551FA/500G3 |
| Product Name | OPA551 High-Voltage, High-Current Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA551FA/500G3 | 380mA 60V Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 30 volts | 30 volts | 8 volts | |||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 8500 microamps | |||||||
| CMRR | 92 dB |