High Voltage FET-Input Operational Amplifier 8-SO PowerPAD -55 to 125
High Voltage FET Op Amp, 2MHz BW, 45V Supply, 15V/µs SR, SOIC Product overview: OPA445ADDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 45V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 45V, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA445ADDA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026148-OPA445ADDA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 20 V to 90 V, ±10 V to 45 V
Operating Supply Current: 4.2mA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-SO PowerPad
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 1 CIRC 8SOPWRPAD
Operational Amplifiers - Op Amps Hi Vltg FET-Input Op Amp
General Purpose Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP GP 1 CIRC 8SOPWRPAD
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA445ADDA | 687-OPA445ADDA | 026148-OPA445ADDA | 296-20722-5-ND | OPA445ADDA | OPA445ADDA | OPA445ADDA | OPA445ADDA | OPA445ADDA |
| Product Name | OPA445 High Voltage FET-Input Operational Amplifier | 2MHz 45V 15V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445ADDA | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 20 to 90 volts | 10 to 45 volts | 20 to 90 volts | ||||||
| VOS | 5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 4700 microamps | ||||||||
| CMRR | 80 dB |