Precision High-Speed Difet(R) Operational Amplifiers 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
Precision Op Amp, 16MHz BW, 55V/µs SR, 130uV Vos, 100dB CMRR/PSRR Product overview: OPA627APG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16MHz, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA627APG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233864-OPA627APG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD744JNZ; OPA627BP; NTE894M;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA627APG4 | OPA627APG4-ND | 687-OPA627APG4 | 1233864-OPA627APG4 | OPA627APG4 | OPA627APG4 | OPA627APG4 | OPA627APG4 | 815-OPA627APG4 |
| Product Name | OPA627 Precision High-Speed Difet(R) Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 16MHz 55V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627APG4 | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 1 CIRCUIT 8DIP |
| Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | 36 volts | ||||||
| VOS | 0.2500 millivolts | 0.1300 millivolts | |||||||
| Quiescent Current (IQ) | 7500 microamps | ||||||||
| CMRR | 100 dB | ||||||||
| GBW | 16 MHz | 16 MHz |