Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082024-OPA4336EA/250
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 20μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Medical
Quad Op Amp, 100kHz BW, 5.5V, 20uA, CMOS, SSOP Product overview: OPA4336EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100kHz, 5.5V, 20uA, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 100kHz, 5.5V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4336EA/250 can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
Operational Amplifiers - Op Amps Single-Supply MicroPower CMOS
IC CMOS 4 CIRCUIT 16SSOP
IC CMOS 4 CIRCUIT 16SSOP
IC CMOS 4 CIRCUIT 16SSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4336EA/250 | 082024-OPA4336EA/250 | 687-OPA4336EA/250 | OPA4336EADKR-ND | OPA4336EA/250 | OPA4336EA/250 | OPA4336EA/250 | OPA4336EA/250 | OPA4336EA/250 |
| Product Name | OPA4336 Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4336EA/250 | Quad 100kHz 5.5V 20uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.3 to 5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 volts | 5.5 volts | ||||
| VOS | 0.5000 millivolts | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | |||||
| Quiescent Current (IQ) | 32 microamps | ||||||||
| CMRR | 76 dB |