Texas Instruments OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp OPA4170AID

Description
36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet
Description
36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp - OPA4170AID - Texas Instruments
Dallas, TX, United States
OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp
OPA4170AID
OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp OPA4170AID
36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-SOIC -40 to 125

36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 1.2MHz 36V 110uA Operational Amplifier IC
687-OPA4170AID
Quad 1.2MHz 36V 110uA Operational Amplifier IC 687-OPA4170AID
Quad Op Amp, 1.2MHz BW, 36V, 110uA, 104dB CMRR, 250uV Vos, SOIC Product overview: OPA4170AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 36V, 110uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 36V, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4170AID can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 36V, 110uA, 104dB CMRR, 250uV Vos, SOIC Product overview: OPA4170AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 36V, 110uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 36V, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4170AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AID - 1233738-OPA4170AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AID
1233738-OPA4170AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AID 1233738-OPA4170AID
Manufacturer: Texas Instruments Win Source Part Number: 1233738-OPA4170AID Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233738-OPA4170AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Op Amps - 8258500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8258500P
Op Amps 8258500P
Texas Instruments OPA4170AID

Texas Instruments OPA4170AID

Supplier's Site
Op Amps - 8258500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8258500
Op Amps 8258500
Texas Instruments OPA4170AID

Texas Instruments OPA4170AID

Supplier's Site
Op Amps - 1628672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1628672
Op Amps 1628672
Texas Instruments OPA4170AID

Texas Instruments OPA4170AID

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-39131-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39131-5-ND
Instrumentation, Op Amps, Buffer Amps 296-39131-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4170AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4170AID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4170AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4170AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA4170AID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4170AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4170AID
Instrumentation, OP Amps, Buffer Amps OPA4170AID
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Op Amp, 1.2Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Texas Instruments - 28AH4587 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.2Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Texas Instruments
28AH4587
Op Amp, 1.2Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Texas Instruments 28AH4587
OP AMP, 1.2MHZ, 0.4V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

OP AMP, 1.2MHZ, 0.4V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4170AID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4170AID
Instrumentation, OP Amps, Buffer Amps OPA4170AID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4170AID
Operational Amplifiers - Op Amps OPA4170AID
Operational Amplifiers - Op Amps 36V,microPwr,RRO Quad,Gen Purp Op Amp

Operational Amplifiers - Op Amps 36V,microPwr,RRO Quad,Gen Purp Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4170AID 687-OPA4170AID 1233738-OPA4170AID 8258500P 8258500 296-39131-5-ND OPA4170AID OPA4170AID OPA4170AID 28AH4587 OPA4170AID OPA4170AID
Product Name OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp Quad 1.2MHz 36V 110uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AID Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op Amp, 1.2Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 2.7 volts 1.35 to 36 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 145 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA132 Low Power, Single-Supply Difference Amplifier - INA132U - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers
Special Purpose Amplifiers - 296-AMC1400QDWLRQ1CT-ND - DigiKey
Specs
Package Type SOIC; "8-SOIC (0.551"", 14.00mm Width)"
View Details
3 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110SG - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details