Texas Instruments OPA4171 36V, Low Power, RRO, General Purpose Operational Amplifier OPA4171AIPWR

Description
36V, Low Power, RRO, General Purpose Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
36V, Low Power, RRO, General Purpose Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4171 36V, Low Power, RRO, General Purpose Operational Amplifier - OPA4171AIPWR - Texas Instruments
Dallas, TX, United States
OPA4171 36V, Low Power, RRO, General Purpose Operational Amplifier
OPA4171AIPWR
OPA4171 36V, Low Power, RRO, General Purpose Operational Amplifier OPA4171AIPWR
36V, Low Power, RRO, General Purpose Operational Amplifier 14-TSSOP -40 to 125

36V, Low Power, RRO, General Purpose Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4171AIPWR - 026126-OPA4171AIPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4171AIPWR
026126-OPA4171AIPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4171AIPWR 026126-OPA4171AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 026126-OPA4171AIPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 8pA Voltage - Input Offset: 250μV Family Name: OPA4171 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 475μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA4171AQPWRQ1; AD8625ARU-Reel; AD8625ARU; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026126-OPA4171AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Family Name: OPA4171
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 475μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OPA4171AQPWRQ1; AD8625ARU-Reel; AD8625ARU;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29651-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29651-6-ND
Instrumentation, Op Amps, Buffer Amps 296-29651-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29651-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29651-1-ND
Instrumentation, Op Amps, Buffer Amps 296-29651-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29651-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29651-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29651-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
3MHz 36V 1.5V TSSOP Operational Amplifier IC
687-OPA4171AIPWR
3MHz 36V 1.5V TSSOP Operational Amplifier IC 687-OPA4171AIPWR
4-Ch Op Amp, 3MHz, 36V, 1.5V/µs, 104dB CMRR, TSSOP Product overview: OPA4171AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, 1.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, 1.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4171AIPWR can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 3MHz, 36V, 1.5V/µs, 104dB CMRR, TSSOP Product overview: OPA4171AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, 1.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, 1.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4171AIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amp, Gp, Rro, 3Mhz, Lp, 14Tssop; No. Of Amplifiers Texas Instruments - 28AH4591 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Gp, Rro, 3Mhz, Lp, 14Tssop; No. Of Amplifiers Texas Instruments
28AH4591
Op Amp, Gp, Rro, 3Mhz, Lp, 14Tssop; No. Of Amplifiers Texas Instruments 28AH4591
OP AMP, GP, RRO, 3MHZ, LP, 14TSSOP; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

OP AMP, GP, RRO, 3MHZ, LP, 14TSSOP; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4171AIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4171AIPWR
Integrated Circuits (ICs) - Linear - Amplifiers OPA4171AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4171AIPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4171AIPWR
Instrumentation, OP Amps, Buffer Amps OPA4171AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4171AIPWR
Operational Amplifiers - Op Amps OPA4171AIPWR
Operational Amplifiers - Op Amps 36V,LO PWR,RRO,GEN PURP OP AMP

Operational Amplifiers - Op Amps 36V,LO PWR,RRO,GEN PURP OP AMP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4171AIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4171AIPWR
Instrumentation, OP Amps, Buffer Amps OPA4171AIPWR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4171AIPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4171AIPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4171AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4171AIPWR 026126-OPA4171AIPWR 296-29651-6-ND 687-OPA4171AIPWR 28AH4591 OPA4171AIPWR OPA4171AIPWR OPA4171AIPWR OPA4171AIPWR OPA4171AIPWR
Product Name OPA4171 36V, Low Power, RRO, General Purpose Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4171AIPWR Instrumentation, Op Amps, Buffer Amps 3MHz 36V 1.5V TSSOP Operational Amplifier IC Op Amp, Gp, Rro, 3Mhz, Lp, 14Tssop; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 18 volts 1.35 to 36 volts 2.7 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 595 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers
INA132 Low Power, Single-Supply Difference Amplifier - INA132U/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
9 suppliers
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VZA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers