The OPA4228UA/2K5 is a quad high-precision, low-noise operational amplifier in a 14-pin SOIC package, designed for applications requiring both AC and DC performance such as data acquisition and professional audio equipment. It features a bandwidth of 33 MHz, a slew rate of 10 V/μs, an input offset voltage of 75 µV maximum, and operates from ±2.5 V to ±18 V supply voltages. The device is rated for an operating temperature range of -55°C to 125°C and is qualified for use in industrial environments. It includes offset trim pins and is a pin-for-pin replacement for industry-standard OP37 with improved performance.
High Precision, Low Noise Operational Amplifiers 14-SOIC
Quad Op Amp, 33MHz BW, 10uV Vos, 120dB CMRR, 18V, 14-SOIC Product overview: OPA4228UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 33MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 33MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4228UA/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233749-OPA4228UA/2K
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifier, 4 Func, 200uV Offset-Max, BIPolar, PDSO14
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Precision Amplifiers High Prec Low Noise Oper Amplifier
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4228UA/2K5 | 687-OPA4228UA/2K5 | 1233749-OPA4228UA/2K5 | OPA4228UA/2K5-ND | OPA4228UA/2K5 | OPA4228UA/2K5 | OPA4228UA/2K5 | OPA4228UA/2K5 | OPA4228UA/2K5 | OPA4228UA/2K5 |
| Product Name | OPA4228 High Precision, Low Noise Operational Amplifiers | Quad 33MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4228UA/2K5 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 5 volts | 5 volts | ||||||
| VOS | 0.0750 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||||||
| Quiescent Current (IQ) | 3800 microamps | |||||||||
| CMRR | 120 dB |