Texas Instruments OPA4227 High Precision, Low Noise Operational Amplifiers OPA4227UA/2K5G4

Description
High Precision, Low Noise Operational Amplifiers 14-SOIC
Request a Quote Datasheet
Description
High Precision, Low Noise Operational Amplifiers 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4227 High Precision, Low Noise Operational Amplifiers - OPA4227UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA4227 High Precision, Low Noise Operational Amplifiers
OPA4227UA/2K5G4
OPA4227 High Precision, Low Noise Operational Amplifiers OPA4227UA/2K5G4
High Precision, Low Noise Operational Amplifiers 14-SOIC

High Precision, Low Noise Operational Amplifiers 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4227UA/2K5G4 - 209485-OPA4227UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4227UA/2K5G4
209485-OPA4227UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4227UA/2K5G4 209485-OPA4227UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 209485-OPA4227UA/2K5 G4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2.3 V/μs Current - Input Bias: 2.5nA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 3.7mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209485-OPA4227UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 2.5nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4227UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4227UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA4227UA/2K5G4-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 8MHz 18V SOIC Operational Amplifier IC
687-OPA4227UA/2K5G4
Quad 8MHz 18V SOIC Operational Amplifier IC 687-OPA4227UA/2K5G4
Quad Op Amp, 8MHz BW, 10uV Vos, 120dB CMRR, 18V, 14-SOIC Product overview: OPA4227UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4227UA/2K5G4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 8MHz BW, 10uV Vos, 120dB CMRR, 18V, 14-SOIC Product overview: OPA4227UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4227UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4227UA/2K5G4
Operational Amplifiers - Op Amps OPA4227UA/2K5G4
Operational Amplifiers - Op Amps High Prec Low Noise Oper Amplifier

Operational Amplifiers - Op Amps High Prec Low Noise Oper Amplifier

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4227UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4227UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4227UA/2K5G4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4227UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4227UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4227UA/2K5G4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
IC OPAMP GP 4 CIRCUIT 14SOIC - 815-OPA4227UA/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 4 CIRCUIT 14SOIC
815-OPA4227UA/2K5G4
IC OPAMP GP 4 CIRCUIT 14SOIC 815-OPA4227UA/2K5G4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4227UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4227UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA4227UA/2K5G4
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA4227UA/2K5G4 209485-OPA4227UA/2K5G4 OPA4227UA/2K5G4-ND 687-OPA4227UA/2K5G4 OPA4227UA/2K5G4 OPA4227UA/2K5G4 OPA4227UA/2K5G4 815-OPA4227UA/2K5G4 OPA4227UA/2K5G4
Product Name OPA4227 High Precision, Low Noise Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4227UA/2K5G4 Instrumentation, Op Amps, Buffer Amps Quad 8MHz 18V SOIC Operational Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP GP 4 CIRCUIT 14SOIC Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 5 to 36 volts 18 volts 36 volts
VOS 0.0750 millivolts 0.0100 millivolts 0.0100 millivolts
Quiescent Current (IQ) 3800 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data