Precision High-Speed Difet(R) Operational Amplifiers 8-TO-99
Manufacturer: Texas Instruments
Win Source Part Number: 209510-OPA627SM
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 16MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit TO-99-8
Precision Op Amp, 55V/µs Slew, 16MHz BW, 100uV Vos, TO-99 Product overview: OPA627SM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 16MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55V, 16MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA627SM can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
General Purpose Amplifier 1 Circuit TO-99-8
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA627SM | 209510-OPA627SM | 296-33481-5-ND | 687-OPA627SM | OPA627SM | OPA627SM | OPA627SM | OPA627SM |
| Product Name | OPA627 Precision High-Speed Difet(R) Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627SM | Instrumentation, Op Amps, Buffer Amps | 55V 16MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 9 to 36 volts | 9 to 36 volts | 4.5 to 18 volts | 9 volts | ||||
| VOS | 0.2500 millivolts | 0.0400 millivolts | 0.0400 millivolts | |||||
| Quiescent Current (IQ) | 7500 microamps | |||||||
| CMRR | 100 dB |