High-Voltage, High-Current Operational Amplifiers 7-DDPAK/TO-263
Manufacturer: Texas Instruments
Win Source Part Number: 082037-OPA551FAKTWT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 7mA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OPA551UA; LM12CLK; OPA551FA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Audio, Automation & Process Control
High-Current Op Amp | 60V | 3MHz BW | TO-263 SM Product overview: OPA551FAKTWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60V, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA551FAKTWT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
IC OPAMP GP 1 CIRC DDPAK/TO263-7
IC, OP AMP, D2PAK7; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:15V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRC DDPAK/TO263-7
Operational Amplifiers - Op Amps High-Volt High-Crnt Oper Amplifier
IC OPAMP GP 1 CIRC DDPAK/TO263-7
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7
(PRICE/TC), IC, OP AMP, D2PAK7; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:3MHZ; SLEW RATE:15V/¦S; SUPPLY VOLTAGE RANGE:¦ 4V TO ¦ 30V; AMPLIFIER CASE STYLE:TO-263; NO. OF PINS:7PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA551FAKTWT | 6609896 | 6609896P | 082037-OPA551FAKTWT | 687-OPA551FAKTWT | 296-15969-2-ND | OPA551FAKTWT | 28AH4627 | OPA551FAKTWT | OPA551FAKTWT | OPA551FAKTWT | OPA551FAKTWT | 16664468 |
| Product Name | OPA551 High-Voltage, High-Current Operational Amplifiers | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA551FAKTWT | 60V 3MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, D2Pak7; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 30 volts | 8 to 60 volts | 8 to 60 volts | 8 volts | 4 to 30 volts | 60 volts | |||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||||
| Quiescent Current (IQ) | 8500 microamps | 4.00E6 microamps | |||||||||||
| CMRR | 92 dB |