The OPA4322AIPW is a quad-channel CMOS operational amplifier with a 20 MHz gain bandwidth, 10 V/μs slew rate, and rail-to-rail input and output, designed for low-power, single-supply applications. It operates from 1.8 V to 5.5 V with a quiescent current of 1.5 mA per channel and is specified for operation from -40°C to +125°C. The device is packaged in a 14-pin TSSOP with a body size of 5.00 mm × 4.40 mm. It includes a shutdown mode in the OPA4322S variant, but the OPA4322AIPW does not include this feature. The part is listed as active in the ordering addendum and meets all electrical specifications for the OPA4322 series.
20MHz, Low Noise, 1.8V, RRIO, CMOS Operational Amplifier 14-TSSOP -40 to 125
4-Ch 20MHz CMOS Op Amp, 1.8V-5.5V, 10V/µs, 1.4mA, TSSOP Product overview: OPA4322AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 1.8V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 1.8V, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4322AIPW can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233762-OPA4322AIPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps 20MHz,Low Noise,1.8V RRIO,CMOS Op Amp
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4322AIPW | 687-OPA4322AIPW | 296-30337-5-ND | 1233762-OPA4322AIPW | OPA4322AIPW | OPA4322AIPW | OPA4322AIPW | OPA4322AIPW |
| Product Name | OPA4322 20MHz, Low Noise, 1.8V, RRIO, CMOS Operational Amplifier | 20MHz 1.8V 5.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4322AIPW | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | ||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 1650 microamps | |||||||
| CMRR | 90 dB |