The OPA4141 is a quad, low-power JFET input operational amplifier with 10MHz bandwidth, 20V/μs slew rate, and rail-to-rail output swing, designed for single-supply operation from 4.5V to 36V or dual supplies from ±2.25V to ±18V. It offers low input bias current of 20pA max, low noise of 6.5nV/√Hz, and operates from -40°C to +125°C. The OPA4141AIPWR variant is packaged in a 14-lead TSSOP with a junction-to-ambient thermal resistance of 135°C/W. All versions feature no phase reversal and an input voltage range that includes the negative supply rail.
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233736-OPA4141AIPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Family Name: OPA4141
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 36mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): AD8625ARUZ; AD8625ARUZ-REEL; AD8625ARU;
Introduction Date: February 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
J-FET Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad Op Amp, 10MHz GBW, 1.8mA, 18V, 120dB CMRR, TSSOP Product overview: OPA4141AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 1.8mA, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 1.8mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4141AIPWR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 10MHz,Sgl Supply,Low Noise,JFET Prec Amp
IC OPAMP JFET 4 CIRCUIT 14TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
J-FET Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4141AIPWR | 1233736-OPA4141AIPWR | 296-OPA4141AIPWRTR-ND | 687-OPA4141AIPWR | OPA4141AIPWR | OPA4141AIPWR | OPA4141AIPWR | OPA4141AIPWR | OPA4141AIPWR |
| Product Name | OPA4141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4141AIPWR | Instrumentation, Op Amps, Buffer Amps | Quad 10MHz 1.8mA 18V Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA |