Quad, Low Offset, Rail-to-Rail I/O Operational Amplifier 14-TSSOP -40 to 125
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233760-OPA4317IPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quad Op Amp, 300kHz BW, Low Vos, Rail-to-Rail, 14-TSSOP Product overview: OPA4317IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 300kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 300kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4317IPW can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad,Low Offset RRIO Op Amp
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC, OP-AMP, PRECISION, 300KHZ, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:300kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA4317IPW | 296-36443-5-ND | 1233760-OPA4317IPW | 687-OPA4317IPW | OPA4317IPW | OPA4317IPW | OPA4317IPW | OPA4317IPW | 26AJ7837 |
| Product Name | OPA4317 Quad, Low Offset, Rail-to-Rail I/O Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4317IPW | Quad 300kHz TSSOP Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op-Amp, Precision, 300Khz, Tssop-14; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||||||
| VOS | 0.1000 millivolts | 0.0200 millivolts | |||||||
| Quiescent Current (IQ) | 35 microamps | ||||||||
| CMRR | 95 dB |