Texas Instruments OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers OPA4134UA/2K5

Description
SoundPlus(TM) High Performance Audio Operational Amplifiers 14-SOIC -40 to 85
Request a Quote Datasheet
Description
SoundPlus(TM) High Performance Audio Operational Amplifiers 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers - OPA4134UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers
OPA4134UA/2K5
OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers OPA4134UA/2K5
SoundPlus(TM) High Performance Audio Operational Amplifiers 14-SOIC -40 to 85

SoundPlus(TM) High Performance Audio Operational Amplifiers 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 8MHz 35mA 18V Operational Amplifier IC
687-OPA4134UA/2K5
Quad 8MHz 35mA 18V Operational Amplifier IC 687-OPA4134UA/2K5
Quad Op Amp, 8MHz BW, 35mA, 18V, 4mA, 86dB CMRR, 90dB PSRR, FET, SOIC Product overview: OPA4134UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 35mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 35mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4134UA/2K5 can be used for catalog matching and distributor lookup.

Quad Op Amp, 8MHz BW, 35mA, 18V, 4mA, 86dB CMRR, 90dB PSRR, FET, SOIC Product overview: OPA4134UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 35mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 35mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4134UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA/2K5 - 026124-OPA4134UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA/2K5
026124-OPA4134UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA/2K5 026124-OPA4134UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 026124-OPA4134UA/2K5 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 20 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 500μV Family Name: OPA4134 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Operating Supply Current: 4mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 8MHz Alternative Parts (Cross-Reference): TAF4453G GEG; TL084BID; TAF4453G; TL084AIYDT; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026124-OPA4134UA/2K5
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 500μV
Family Name: OPA4134
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): TAF4453G GEG; TL084BID; TAF4453G; TL084AIYDT;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26284-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26284-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26284-1-ND
Audio Amplifier 4 Circuit 14-SOIC

Audio Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26284-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26284-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26284-6-ND
Audio Amplifier 4 Circuit 14-SOIC

Audio Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26284-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26284-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26284-2-ND
Audio Amplifier 4 Circuit 14-SOIC

Audio Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4134UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4134UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA4134UA/2K5
IC AUDIO 4 CIRCUIT 14SOIC

IC AUDIO 4 CIRCUIT 14SOIC

Supplier's Site
Audio Power Amplifier, Soic-14; Output Power Texas Instruments - 29AH1209 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amplifier, Soic-14; Output Power Texas Instruments
29AH1209
Audio Power Amplifier, Soic-14; Output Power Texas Instruments 29AH1209
AUDIO POWER AMPLIFIER, SOIC-14; Output Power:-; Amplifier Class:-; No. of Channels:4 Channel; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Load Impedance:2kohm; Operating Temperature Min:-55°C;RoHS Compliant: Yes

AUDIO POWER AMPLIFIER, SOIC-14; Output Power:-; Amplifier Class:-; No. of Channels:4 Channel; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Load Impedance:2kohm; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4134UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4134UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4134UA/2K5
Audio Amplifier 4 Circuit 14-SOIC

Audio Amplifier 4 Circuit 14-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA4134UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4134UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4134UA/2K5
IC AUDIO 4 CIRCUIT 14SOIC

IC AUDIO 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
OPA4134UA/2K5
Audio Amplifiers OPA4134UA/2K5
Audio Amplifiers SoundPlus Hi-Perf Aud Oper Amp

Audio Amplifiers SoundPlus Hi-Perf Aud Oper Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4134UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4134UA/2K5
IC AUDIO 4 CIRCUIT 14SOIC

IC AUDIO 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4134UA/2K5 687-OPA4134UA/2K5 026124-OPA4134UA/2K5 296-26284-1-ND OPA4134UA/2K5 29AH1209 OPA4134UA/2K5 OPA4134UA/2K5 OPA4134UA/2K5 OPA4134UA/2K5
Product Name OPA4134 SoundPlus(TM) High Performance Audio Operational Amplifiers Quad 8MHz 35mA 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4134UA/2K5 Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Audio Power Amplifier, Soic-14; Output Power Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Audio Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 36 volts 5 to 36 volts 36 volts 2.5 to 18 volts 5 volts
VOS 2 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 5000 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KUG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers