High-Voltage, High-Current Operational Amplifiers 8-SOIC
High-Voltage Op Amp, 3MHz BW, 200mA Output, 1-Ch, 8-SOIC Product overview: OPA551UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 200mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 200mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA551UA/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026161-OPA551UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1mV
Family Name: OPA551
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 7mA
Channel Output Current: 200mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): LT1077ACJ8; LT1077MJ8; OP166S; LT1077AMJ8;
Introduction Date: January 12, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
20pA Single 3MHz SOIC-8 Operational Amplifier ROHS
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
OP-AMP, SINGLE, 3MHZ, 15V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:15V/µs; Supply Voltage Range:8V to 60V, ± 4V to ± 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Operational Amplifiers - Op Amps High-Volt High-Crnt Oper Amplifier
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA551UA/2K5 | 687-OPA551UA/2K5 | 026161-OPA551UA/2K5 | 296-39136-1-ND | OPA551UA/2K5 | OPA551UA/2K5 | OPA551UA/2K5 | OPA551UA/2K5 | 52AH7373 | OPA551UA/2K5 | OPA551UA/2K5 |
| Product Name | OPA551 High-Voltage, High-Current Operational Amplifiers | 3MHz 200mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA551UA/2K5 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 3Mhz, 15V/us, Soic-8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4 to 30 volts | 8 to 60 volts | 8 volts | 8 volts | |||||||
| VOS | 3 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 8500 microamps | ||||||||||
| CMRR | 92 dB |