20MHz, Low Noise, 1.8V, RRIO, CMOS Operational Amplifier 14-TSSOP -40 to 125
20MHz 4-Ch CMOS Op Amp, 1.8V-5.5V, 65mA, 10V/µs, TSSOP Product overview: OPA4322AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 1.8V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 1.8V, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4322AIPWR can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233763-OPA4322AIPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Family Name: OPA4322
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 65mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4492AUD-T; MAX4294EUD-T; MAX4234AUD-T;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps 20MHz,Low Noise,1.8V RRIO,CMOS Op Amp
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4322AIPWR | 687-OPA4322AIPWR | 296-36702-6-ND | 1233763-OPA4322AIPWR | OPA4322AIPWR | OPA4322AIPWR | OPA4322AIPWR | OPA4322AIPWR | OPA4322AIPWR |
| Product Name | OPA4322 20MHz, Low Noise, 1.8V, RRIO, CMOS Operational Amplifier | 20MHz 1.8V 5.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4322AIPWR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 1650 microamps | ||||||||
| CMRR | 90 dB |