Texas Instruments OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier OPA4820ID

Description
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier - OPA4820ID - Texas Instruments
Dallas, TX, United States
OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier
OPA4820ID
OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier OPA4820ID
Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-SOIC -40 to 85

Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4820ID - 929669-OPA4820ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4820ID
929669-OPA4820ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4820ID 929669-OPA4820ID
Manufacturer: Texas Instruments Win Source Part Number: 929669-OPA4820ID Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier Circuit Differential 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: OPA4820 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -OPA4820ID-NDR, -OPA4820IDG4-NDR, 296-17590-5-NDR, -296-17590-5, 296-17590-5, -296-17590-5-ND, -OPA4820IDG4

Manufacturer: Texas Instruments
Win Source Part Number: 929669-OPA4820ID
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier Circuit Differential 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: OPA4820
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -OPA4820ID-NDR, -OPA4820IDG4-NDR, 296-17590-5-NDR, -296-17590-5, 296-17590-5, -296-17590-5-ND, -OPA4820IDG4

Buy Now Datasheet
Singapore, Singapore
Quad 650MHz 250V SOIC Operational Amplifier IC
687-OPA4820ID
Quad 650MHz 250V SOIC Operational Amplifier IC 687-OPA4820ID
Quad Op Amp, 650MHz BW, 250V/µs SR, 4-Ch, 14-SOIC Product overview: OPA4820ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 650MHz, 250V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 650MHz, 250V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4820ID can be used for catalog matching and distributor lookup.

Quad Op Amp, 650MHz BW, 250V/µs SR, 4-Ch, 14-SOIC Product overview: OPA4820ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 650MHz, 250V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 650MHz, 250V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4820ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA4820ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 800uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 800uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17590-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17590-5-ND
Instrumentation, Op Amps, Buffer Amps 296-17590-5-ND
Voltage Feedback Amplifier 4 Circuit Differential 14-SOIC

Voltage Feedback Amplifier 4 Circuit Differential 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4820ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4820ID
Instrumentation, OP Amps, Buffer Amps OPA4820ID
Voltage Feedback Amplifier 4 Circuit Differential 14-SOIC

Voltage Feedback Amplifier 4 Circuit Differential 14-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4820ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4820ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4820ID
IC OPAMP VFB 4 CIRCUIT 14SOIC

IC OPAMP VFB 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4820ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4820ID
Integrated Circuits (ICs) - Linear - Amplifiers OPA4820ID
IC OPAMP VFB 4 CIRCUIT 14SOIC

IC OPAMP VFB 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA4820ID
High Speed Operational Amplifiers OPA4820ID
High Speed Operational Amplifiers Quad Lo-Noise Voltage Feedback

High Speed Operational Amplifiers Quad Lo-Noise Voltage Feedback

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4820ID 929669-OPA4820ID 687-OPA4820ID OPA4820ID 296-17590-5-ND OPA4820ID OPA4820ID OPA4820ID OPA4820ID
Product Name OPA4820 Quad, Unity-Gain, Low-Noise, Voltage-Feedback Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4820ID Quad 650MHz 250V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 4 to 12.6 volts 4 to 12.6 volts 4 volts
VOS 0.8000 millivolts 0.2500 millivolts
Quiescent Current (IQ) 5700 microamps
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers
LM124M Quadruple Operational Amplifier - 7704301CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers