The OPA4703EA/250G4 is a quad CMOS operational amplifier with rail-to-rail input and output, designed for applications requiring wide supply range operation from 4V to 12V single supply or ±2V to ±6V dual supply. It is packaged in a 14-pin TSSOP with a specified operating temperature range of -40°C to +85°C. Each amplifier has a gain-bandwidth product of 1MHz and a slew rate of 0.6V/µs, with quiescent current less than 200µA. Input offset voltage is specified at ±160µV maximum at +25°C, and input bias current is ±1pA. Output swing is within 40mV of the rails under standard load conditions.
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85
Quad Op Amp, 1MHz, 12V, CMOS, Rail-to-Rail, 14-TSSOP Product overview: OPA4703EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4703EA/250G4 can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 791019-OPA4703EA/250
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Family Name: OPA4703
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 10mA
SR - Slew Rate: 0.6 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4383EUD+T; OP491GRU; MAX4395EUD; MAX4495AUD;
Introduction Date: January 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4703EA/250G4 | 687-OPA4703EA/250G4 | OPA4703EA/250G4-ND | 791019-OPA4703EA/250G4 | OPA4703EA/250G4 | OPA4703EA/250G4 | OPA4703EA/250G4 | OPA4703EA/250G4 |
| Product Name | OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier | Quad 1MHz 12V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703EA/250G4 | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 12 volts | |||||
| VOS | 0.7500 millivolts | 0.1600 millivolts | 0.1600 millivolts | |||||
| Quiescent Current (IQ) | 200 microamps | |||||||
| CMRR | 80 dB |