Wideband, Unity Gain Stable FET-Input Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 810326-OPA656UB/2K5
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 295V/μs
Gain Bandwidth Product: 230MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Current - Supply: 14mA
Voltage - Supply, Single/Dual (±): 8V ~ 12V, ±4V ~ 6V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: OPA656
500MHz Op Amp, FET Input, 290V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: OPA656UB/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 290V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 290V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA656UB/2K5 can be used for catalog matching and distributor lookup.
IC OP AMP 1CH 8-SOIC
IC OP AMP 1CH 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
High Speed Operational Amplifiers Wideband Stable FET-Input
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA656UB/2K5 | 810326-OPA656UB/2K5 | 687-OPA656UB/2K5 | 296-OPA656UB/2K5DKR-ND | OPA656UB/2K5 | OPA656UB/2K5 | OPA656UB/2K5 | OPA656UB/2K5 | OPA656UB/2K5 |
| Product Name | OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656UB/2K5 | 500MHz 290V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 10 to 12 volts | 12 volts | 8 volts | ||||||
| VOS | 0.6000 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 16000 microamps |