Texas Instruments OPA4348 1MHz, 45uA, RRIO, Quad Op Amp OPA4348AID

Description
1MHz, 45uA, RRIO, Quad Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Quad Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp - OPA4348AID - Texas Instruments
Dallas, TX, United States
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp
OPA4348AID
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp OPA4348AID
1MHz, 45uA, RRIO, Quad Op Amp 14-SOIC -40 to 125

1MHz, 45uA, RRIO, Quad Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AID - 082025-OPA4348AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AID
082025-OPA4348AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AID 082025-OPA4348AID
Manufacturer: Texas Instruments Win Source Part Number: 082025-OPA4348AID Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Sensing & Instrumentation, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 082025-OPA4348AID
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Sensing & Instrumentation, Medical

Buy Now Datasheet
 - OPA4348AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 1MHz 45uA 5.5V Operational Amplifier IC
687-OPA4348AID
Quad 1MHz 45uA 5.5V Operational Amplifier IC 687-OPA4348AID
1MHz Quad Op Amp, 45uA, RRIO, 5.5V, 14-SOIC Product overview: OPA4348AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 45uA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4348AID can be used for catalog matching and distributor lookup.

1MHz Quad Op Amp, 45uA, RRIO, 5.5V, 14-SOIC Product overview: OPA4348AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 45uA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4348AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6610984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610984
Op Amps 6610984
Texas Instruments OPA4348AID

Texas Instruments OPA4348AID

Supplier's Site
Op Amps - 6610984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610984P
Op Amps 6610984P
Texas Instruments OPA4348AID

Texas Instruments OPA4348AID

Supplier's Site
Op Amps - 1792086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1792086
Op Amps 1792086
Texas Instruments OPA4348AID

Texas Instruments OPA4348AID

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-12277-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12277-5-ND
Instrumentation, Op Amps, Buffer Amps 296-12277-5-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4348AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4348AID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4348AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4348AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA4348AID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Op-Amp, Cmos, 1Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments - 28AH4609 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Cmos, 1Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments
28AH4609
Op-Amp, Cmos, 1Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments 28AH4609
OP-AMP, CMOS, 1MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, CMOS, 1MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4348AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4348AID
Instrumentation, OP Amps, Buffer Amps OPA4348AID
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4348AID
Operational Amplifiers - Op Amps OPA4348AID
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Quad Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Quad Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA4348AID 082025-OPA4348AID OPA4348AID 687-OPA4348AID 6610984 6610984P 296-12277-5-ND OPA4348AID OPA4348AID 28AH4609 OPA4348AID OPA4348AID
Product Name OPA4348 1MHz, 45uA, RRIO, Quad Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AID Quad 1MHz 45uA 5.5V Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, Cmos, 1Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.1 to 5.5 volts 2.5 to 5.5 volts 3 to 5 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers