The OPA4703EA/2K5G4 is a quad CMOS operational amplifier with rail-to-rail input and output swing, designed for single-supply operation from 4V to 12V or dual supplies from ±2V to ±6V. It features a gain-bandwidth product of 1MHz, a slew rate of 0.6V/µs, and quiescent current of 160µA per amplifier. The device is packaged in a 14-pin TSSOP and is specified for operation from -40°C to +85°C. Input bias current is 1pA typical, and output swings to within 40mV of the supply rails. The part meets ESD protection requirements and is RoHS compliant with NIPDAU lead finish and Level-2 MSL rating.
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4703EA/2K5G4 | OPA4703EA/2K5G4-ND | OPA4703EA/2K5G4 | OPA4703EA/2K5G4 | OPA4703EA/2K5G4 | OPA4703EA/2K5G4 |
| Product Name | OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 12 volts | 12 volts | ||||
| VOS | 0.7500 millivolts | 0.1600 millivolts | ||||
| Quiescent Current (IQ) | 200 microamps | |||||
| CMRR | 80 dB |