Precision High-Speed Difet(R) Operational Amplifiers 8-TO-99
OPA637 PRECISION HIGH-SPEED DIFE Product overview: OPA637SM from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA637SM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233877-OPA637SM
Series: Difet
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-99-8 Metal Can
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 40μV
Family Name: OPA637
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8
Output Current per Channel: 45mA
SR - Slew Rate: 135 V/μs
GBP - Gain Bandwidth Product: 80MHz
Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): JM38510/11403BGA; JM38510/11405BGC; JM38510/11402BGC;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit TO-99-8
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
General Purpose Amplifier 1 Circuit TO-99-8
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA637SM | 687-OPA637SM | 1233877-OPA637SM | 296-33483-5-ND | OPA637SM | OPA637SM | OPA637SM | OPA637SM |
| Product Name | OPA637 Precision High-Speed Difet(R) Operational Amplifiers | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA637SM | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 36 volts | 9 volts | ||||||
| Quiescent Current (IQ) | 7500 microamps | |||||||
| GBW | 80 MHz | 80 MHz | 80 MHz | |||||
| Slew Rate | 135 V/µs | 135 V/µs | 135 V/µs | 135 V/µs | 135 V/µs | 1.35E-4 V/µs |