Single-Supply, MicroPower Operational Amplifiers 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4241UAG4 | OPA4241UAG4-ND | OPA4241UAG4 | OPA4241UAG4 | OPA4241UAG4 |
| Product Name | OPA4241 Single-Supply, MicroPower Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 36 volts | 36 volts | |||
| GBW | 0.0350 MHz | 0.0350 MHz | |||
| Slew Rate | 0.0100 V/µs | 0.0100 V/µs | 1.00E-8 V/µs | 0.0100 V/µs | |
| CMRR | 80 dB |