Texas Instruments OPA602 High-Speed Precision Difet(R) Operational Amplifier OPA602AU/2K5

Description
High-Speed Precision Difet(R) Operational Amplifier 8-SOIC -25 to 85
Request a Quote Datasheet
Description
High-Speed Precision Difet(R) Operational Amplifier 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA602 High-Speed Precision Difet(R) Operational Amplifier - OPA602AU/2K5 - Texas Instruments
Dallas, TX, United States
OPA602 High-Speed Precision Difet(R) Operational Amplifier
OPA602AU/2K5
OPA602 High-Speed Precision Difet(R) Operational Amplifier OPA602AU/2K5
High-Speed Precision Difet(R) Operational Amplifier 8-SOIC -25 to 85

High-Speed Precision Difet(R) Operational Amplifier 8-SOIC -25 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA602AU/2K5 - 1233843-OPA602AU/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA602AU/2K5
1233843-OPA602AU/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA602AU/2K5 1233843-OPA602AU/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1233843-OPA602AU/2K5 Series: Difet Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 2pA Voltage - Input Offset: 1mV Family Name: OPA602 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 20mA SR - Slew Rate: 35 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 10 V ~ 36 V, ±5 V ~ 18 V Alternative Parts (Cross-Reference): TL081AIDT; TL071BMDT; TL081ACD; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Audio, Medical, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1233843-OPA602AU/2K5
Series: Difet
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Family Name: OPA602
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 20mA
SR - Slew Rate: 35 V/μs
GBP - Gain Bandwidth Product: 6.5MHz
Dual Supply Voltage (±): 10 V ~ 36 V, ±5 V ~ 18 V
Alternative Parts (Cross-Reference): TL081AIDT; TL071BMDT; TL081ACD;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Audio, Medical, Signal Processing

Buy Now Datasheet
Singapore, Singapore
6.5MHz 35V SOIC Operational Amplifier IC
687-OPA602AU/2K5
6.5MHz 35V SOIC Operational Amplifier IC 687-OPA602AU/2K5
Op Amp, 6.5MHz GBW, 35V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: OPA602AU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA602AU/2K5 can be used for catalog matching and distributor lookup.

Op Amp, 6.5MHz GBW, 35V/µs Slew Rate, 1-Ch, 8-SOIC Product overview: OPA602AU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA602AU/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA602AU/2K5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA602AU/2K5-ND
Instrumentation, Op Amps, Buffer Amps OPA602AU/2K5-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA602AU/2K5
Precision Amplifiers OPA602AU/2K5
Precision Amplifiers High-Speed Precision Difet

Precision Amplifiers High-Speed Precision Difet

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA602AU/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA602AU/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA602AU/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
High-Speed Precision Difet® Operational Amplifier 8-SOIC -25 to 85 - 815-OPA602AU/2K5 - Utmel Electronic Limited
Hong Kong, China
High-Speed Precision Difet® Operational Amplifier 8-SOIC -25 to 85
815-OPA602AU/2K5
High-Speed Precision Difet® Operational Amplifier 8-SOIC -25 to 85 815-OPA602AU/2K5
High-Speed Precision Difet® Operational Amplifier 8-SOIC -25 to 85

High-Speed Precision Difet® Operational Amplifier 8-SOIC -25 to 85

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA602AU/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA602AU/2K5
Instrumentation, OP Amps, Buffer Amps OPA602AU/2K5
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA602AU/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA602AU/2K5
Instrumentation, OP Amps, Buffer Amps OPA602AU/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA602AU/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA602AU/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA602AU/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA602AU/2K5 1233843-OPA602AU/2K5 687-OPA602AU/2K5 OPA602AU/2K5-ND OPA602AU/2K5 OPA602AU/2K5 815-OPA602AU/2K5 OPA602AU/2K5 OPA602AU/2K5 OPA602AU/2K5
Product Name OPA602 High-Speed Precision Difet(R) Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA602AU/2K5 6.5MHz 35V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers High-Speed Precision Difet® Operational Amplifier 8-SOIC -25 to 85 Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 36 volts 18 volts 15 volts 10 volts
VOS 1 millivolts 1 millivolts 3 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 4000 microamps
CMRR 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details