Texas Instruments OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp OPA4170AIPWR

Description
36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp - OPA4170AIPWR - Texas Instruments
Dallas, TX, United States
OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp
OPA4170AIPWR
OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp OPA4170AIPWR
36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-TSSOP -40 to 125

36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 36V 1.2MHz 110uA Operational Amplifier IC
687-OPA4170AIPWR
Quad 36V 1.2MHz 110uA Operational Amplifier IC 687-OPA4170AIPWR
Quad Op Amp, 36V, 1.2MHz GBW, 110uA, Rail-to-Rail, TSSOP Product overview: OPA4170AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 1.2MHz, 110uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 36V, 1.2MHz, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4170AIPWR can be used for catalog matching and distributor lookup.

Quad Op Amp, 36V, 1.2MHz GBW, 110uA, Rail-to-Rail, TSSOP Product overview: OPA4170AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, 1.2MHz, 110uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 36V, 1.2MHz, 110uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4170AIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30239-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30239-2-ND
Instrumentation, Op Amps, Buffer Amps 296-30239-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30239-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30239-6-ND
Instrumentation, Op Amps, Buffer Amps 296-30239-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30239-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30239-1-ND
Instrumentation, Op Amps, Buffer Amps 296-30239-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AIPWR - 144349-OPA4170AIPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AIPWR
144349-OPA4170AIPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AIPWR 144349-OPA4170AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 144349-OPA4170AIPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 8pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 110μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 1.2MHz Alternative Parts (Cross-Reference): ADA4092-4ARUZ; OPA4209AIPWT; OPA4171AIPWR; OPA4170AIPWR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 144349-OPA4170AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 110μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): ADA4092-4ARUZ; OPA4209AIPWT; OPA4171AIPWR; OPA4170AIPWR;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4170AIPWR
Operational Amplifiers - Op Amps OPA4170AIPWR
Operational Amplifiers - Op Amps 36V,microPower,RRO Quad,Gen Purp Op Amp

Operational Amplifiers - Op Amps 36V,microPower,RRO Quad,Gen Purp Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4170AIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4170AIPWR
Integrated Circuits (ICs) - Linear - Amplifiers OPA4170AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Op-Amp, 1.2Mhz, 0.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments - 28AH4590 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.2Mhz, 0.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments
28AH4590
Op-Amp, 1.2Mhz, 0.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments 28AH4590
OP-AMP, 1.2MHZ, 0.4V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 1.2MHZ, 0.4V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AIPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4170AIPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4170AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4170AIPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4170AIPWR
Instrumentation, OP Amps, Buffer Amps OPA4170AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4170AIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4170AIPWR
Instrumentation, OP Amps, Buffer Amps OPA4170AIPWR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4170AIPWR 687-OPA4170AIPWR 296-30239-2-ND 144349-OPA4170AIPWR OPA4170AIPWR OPA4170AIPWR 28AH4590 OPA4170AIPWR OPA4170AIPWR OPA4170AIPWR
Product Name OPA4170 36V, microPower, Rail-to-Rail Output, Quad, General Purpose Op Amp Quad 36V 1.2MHz 110uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4170AIPWR Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, 1.2Mhz, 0.4V/us, Tssop-14; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 2.7 to 36 volts 2.7 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 145 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCL1810RGZT - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
Operational Amplifier IC - 687-BUF600AP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3400 V/µs
Bandwidth 650 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details