Quad Operational Amplifier MicroPower, Single-Supply 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 139017-OPA4243EA/2K5
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.2 V to 36 V, ±1.1 V to 18 V
Operating Supply Current: 45μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 430kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quad Op Amp, 430kHz GBW, 18V, 45uA, TSSOP Product overview: OPA4243EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 430kHz, 18V, 45uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 430kHz, 18V, 45uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4243EA/2K5 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-TSSOP
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit 14-TSSOP
Operational Amplifiers - Op Amps Quad MicroPower Single-Supply
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4243EA/2K5 | 139017-OPA4243EA/2K5 | 687-OPA4243EA/2K5 | 296-38197-2-ND | OPA4243EA/2K5 | OPA4243EA/2K5 | OPA4243EA/2K5 | OPA4243EA/2K5 | OPA4243EA/2K5 |
| Product Name | OPA4243 Quad Operational Amplifier MicroPower, Single-Supply | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4243EA/2K5 | Quad 430kHz 18V 45uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.6 to 36 volts | 2.2 to 36 volts | 18 volts | 2.2 volts | |||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 60 microamps | ||||||||
| CMRR | 82 dB |