Texas Instruments OPA4340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4340EA/2K5G4

Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA4340EA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA4340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA4340EA/2K5G4
OPA4340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA4340EA/2K5G4
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85

Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4340EA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4340EA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA4340EA/2K5G4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

Buy Now Datasheet
Singapore, Singapore
5.5MHz 5.5V SSOP Operational Amplifier IC
687-OPA4340EA/2K5G4
5.5MHz 5.5V SSOP Operational Amplifier IC 687-OPA4340EA/2K5G4
4-Ch, 5.5MHz Op Amp, Rail-to-Rail, CMOS, 2.5-5.5V, 16-SSOP Product overview: OPA4340EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 5.5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4340EA/2K5G4 can be used for catalog matching and distributor lookup.

4-Ch, 5.5MHz Op Amp, Rail-to-Rail, CMOS, 2.5-5.5V, 16-SSOP Product overview: OPA4340EA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 5.5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4340EA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5G4 - 209488-OPA4340EA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5G4
209488-OPA4340EA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5G4 209488-OPA4340EA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 209488-OPA4340EA/2K5 G4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 750μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209488-OPA4340EA/2K5G4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4340EA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4340EA/2K5G4
IC CMOS 4 CIRCUIT 16SSOP

IC CMOS 4 CIRCUIT 16SSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4340EA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA4340EA/2K5G4
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4340EA/2K5G4
Operational Amplifiers - Op Amps OPA4340EA/2K5G4
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4340EA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4340EA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4340EA/2K5G4
IC CMOS 4 CIRCUIT 16SSOP

IC CMOS 4 CIRCUIT 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4340EA/2K5G4 OPA4340EA/2K5G4-ND 687-OPA4340EA/2K5G4 209488-OPA4340EA/2K5G4 OPA4340EA/2K5G4 OPA4340EA/2K5G4 OPA4340EA/2K5G4 OPA4340EA/2K5G4
Product Name OPA4340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series Instrumentation, Op Amps, Buffer Amps 5.5MHz 5.5V SSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4340EA/2K5G4 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
VOS 0.5000 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 950 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
INA131 Precision G = 100 Instrumentation Amplifier - INA131APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
3 suppliers
Integrated Circuits (ICs) - Linear - Comparators - AMC22C11DR - Acme Chip Technology Co., Limited
Specs
Supply Voltage (VS) 27 to 3 volts
Package Type 8-SOIC
Life Cycle Stage Active
View Details
2 suppliers