Zero-Drift Op Amp, Quad, 10µV Offset, 550kHz BW, 20V, 16-Pin Product overview: OPA4187IRUMR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 550kHz, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 550kHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4187IRUMR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319830-OPA4187IRUMR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 550 kHz
Current - Input Bias: 100 pA
Voltage - Input Offset: 1 µV
Current - Supply: 100µA (x4 Channels)
Current - Output / Channel: 30 mA
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-WQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-OPA4187IRUMRDKR,
Base Product Number: OPA4187
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4)
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4)
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4)
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4)
IC OPAMP ZER-DRIFT 4CIRC 16WQFN
IC OPAMP ZER-DRIFT 4CIRC 16WQFN
IC OPAMP ZER-DRIFT 4CIRC 16WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA4187IRUMR | 1319830-OPA4187IRUMR | 296-OPA4187IRUMRCT-ND | OPA4187IRUMR | OPA4187IRUMR | OPA4187IRUMR | OPA4187IRUMR |
| Product Name | Quad 550kHz 20V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards | RoHS | RoHS | |||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | |||
| VOS | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | ||||
| IBIAS | 1.00E-4 µA | 1.00E-4 µA | 1.00E-4 µA |