Texas Instruments OPA453 80V, 50mA Operational Amplifiers OPA453TA

Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote Datasheet
Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA453 80V, 50mA Operational Amplifiers - OPA453TA - Texas Instruments
Dallas, TX, United States
OPA453 80V, 50mA Operational Amplifiers
OPA453TA
OPA453 80V, 50mA Operational Amplifiers OPA453TA
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41595-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41595-5-ND
Instrumentation, Op Amps, Buffer Amps 296-41595-5-ND
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453TA - 1233799-OPA453TA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453TA
1233799-OPA453TA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453TA 1233799-OPA453TA
Manufacturer: Texas Instruments Win Source Part Number: 1233799-OPA453TA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233799-OPA453TA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
7.5MHz 80V 50mA TO-220 Operational Amplifier IC
687-OPA453TA
7.5MHz 80V 50mA TO-220 Operational Amplifier IC 687-OPA453TA
7.5MHz Op Amp, 80V, 50mA, TO-220-7 Product overview: OPA453TA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5MHz, 80V, 50mA, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7.5MHz, 80V, 50mA, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA453TA can be used for catalog matching and distributor lookup.

7.5MHz Op Amp, 80V, 50mA, TO-220-7 Product overview: OPA453TA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5MHz, 80V, 50mA, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7.5MHz, 80V, 50mA, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA453TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2525535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525535
Op Amps 2525535
Texas Instruments OPA453TA

Texas Instruments OPA453TA

Supplier's Site
Op Amps - 2525535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525535P
Op Amps 2525535P
Texas Instruments OPA453TA

Texas Instruments OPA453TA

Supplier's Site
Op Amps - 2525534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525534
Op Amps 2525534
Texas Instruments OPA453TA

Texas Instruments OPA453TA

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA453TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA453TA
Integrated Circuits (ICs) - Linear - Amplifiers OPA453TA
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site
Op Amp, High Volt 80V, To-220; No. Of Amplifiers Texas Instruments - 52AH7370 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, High Volt 80V, To-220; No. Of Amplifiers Texas Instruments
52AH7370
Op Amp, High Volt 80V, To-220; No. Of Amplifiers Texas Instruments 52AH7370
OP AMP, HIGH VOLT 80V, TO-220; No. of Amplifiers:1 Amplifier; Bandwidth:7.5MHz; Slew Rate:38V/µs; Supply Voltage Range:± 10V to ± 40V; Amplifier Case Style:TO-220; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, HIGH VOLT 80V, TO-220; No. of Amplifiers:1 Amplifier; Bandwidth:7.5MHz; Slew Rate:38V/µs; Supply Voltage Range:± 10V to ± 40V; Amplifier Case Style:TO-220; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA453TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA453TA
Instrumentation, OP Amps, Buffer Amps OPA453TA
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA453TA
Operational Amplifiers - Op Amps OPA453TA
Operational Amplifiers - Op Amps 80V 50mA Oper Amplifiers

Operational Amplifiers - Op Amps 80V 50mA Oper Amplifiers

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453TA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA453TA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA453TA
IC OPAMP GP 1 CIRCUIT TO220-7

IC OPAMP GP 1 CIRCUIT TO220-7

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA453TA 296-41595-5-ND 1233799-OPA453TA 687-OPA453TA 2525535 OPA453TA 52AH7370 OPA453TA OPA453TA OPA453TA
Product Name OPA453 80V, 50mA Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453TA 7.5MHz 80V 50mA TO-220 Operational Amplifier IC Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, High Volt 80V, To-220; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 20 to 80 volts 40 volts 20 volts 10 to 40 volts
VOS 3 millivolts 1 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC204DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962R9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962-9673801VXA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers