Wide-Bandwidth Difet(R) Operational Amplifier 8-PDIP
13MHz Op Amp, 18V, 30V/µs Slew Rate, BIFET, 1-Ch, 8-PDIP Product overview: OPA606KP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHz, 18V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 13MHz, 18V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA606KP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026169-OPA606KP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 6.5mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 12MHz
Alternative Parts (Cross-Reference): AD548KNZ; TLE2061BCP; TLE2161BCP;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 3500uV Offset-Max, BIPolar, PDIP8
Operational Amplifier, 1 Func, 3500uV Offset-Max, BIPolar, PDIP8
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
Operational Amplifiers - Op Amps Wide-Bandwidth Difet Op Amp
IC OPAMP GP 1 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA606KP | 687-OPA606KP | 026169-OPA606KP | OPA606KP | OPA606KP-ND | OPA606KP | OPA606KP | OPA606KP | OPA606KP |
| Product Name | OPA606 Wide-Bandwidth Difet(R) Operational Amplifier | 13MHz 18V 30V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA606KP | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 10 to 36 volts | 36 volts | |||||
| VOS | 3 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||
| Quiescent Current (IQ) | 10000 microamps | ||||||||
| CMRR | 78 dB |