Texas Instruments OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA4330AID

Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet
Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA4330AID - Texas Instruments
Dallas, TX, United States
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA4330AID
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA4330AID
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-SOIC -40 to 125

1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-33477-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-33477-5-ND
Instrumentation, Op Amps, Buffer Amps 296-33477-5-ND
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 350kHz 35uA 1.8V Operational Amplifier IC
687-OPA4330AID
Quad 350kHz 35uA 1.8V Operational Amplifier IC 687-OPA4330AID
Quad Op Amp, 350kHz BW, 50uV Vos, 35uA, CMOS, 1.8V-5.5V, 14-SOIC Product overview: OPA4330AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 35uA, 1.8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 35uA, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4330AID can be used for catalog matching and distributor lookup.

Quad Op Amp, 350kHz BW, 50uV Vos, 35uA, CMOS, 1.8V-5.5V, 14-SOIC Product overview: OPA4330AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 35uA, 1.8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 35uA, 1.8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4330AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AID - 1233764-OPA4330AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AID
1233764-OPA4330AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AID 1233764-OPA4330AID
Manufacturer: Texas Instruments Win Source Part Number: 1233764-OPA4330AID Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MAX4078ESD+T; OPA4364AIDRG4; OPA4330AID; OPA4374AIDRG4; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233764-OPA4330AID
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MAX4078ESD+T; OPA4364AIDRG4; OPA4330AID; OPA4374AIDRG4;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4330AID
Operational Amplifiers - Op Amps OPA4330AID
Operational Amplifiers - Op Amps 1.8V35uAmicroPower Prec0 Drift CMOS

Operational Amplifiers - Op Amps 1.8V35uAmicroPower Prec0 Drift CMOS

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4330AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4330AID
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4330AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4330AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA4330AID
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4330AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4330AID
Instrumentation, OP Amps, Buffer Amps OPA4330AID
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4330AID 296-33477-5-ND 687-OPA4330AID 1233764-OPA4330AID OPA4330AID OPA4330AID OPA4330AID OPA4330AID
Product Name OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp Instrumentation, Op Amps, Buffer Amps Quad 350kHz 35uA 1.8V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AID Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 0.0500 millivolts 0.0080 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details