11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier 14-SOIC -40 to 125
Quad Op Amp, 11MHz, 36V, Rail-to-Rail, Low Noise, 126dB CMRR, 10pA IB Product overview: OPA4140AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 11MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 11MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4140AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084975-OPA4140AIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 11MHz
Alternative Parts (Cross-Reference): AD8643ACPZ-REEL7; OPA4140AID; OPA4140AIDR; OPA4141AIPW;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC
J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC
J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
Precision Amplifiers 11MHz,Sgl Supply,Lo Noise,Prec,R-R Out
J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4140AIDR | 687-OPA4140AIDR | 1084975-OPA4140AIDR | 296-48634-6-ND | OPA4140AIDR | OPA4140AIDR | OPA4140AIDR | OPA4140AIDR | OPA4140AIDR |
| Product Name | OPA4140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier | Quad 11MHz 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4140AIDR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,TSSOP | Tape and Reel | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 18 volts | 4.5 to 36 volts | 4.5 volts | 4.5 volts | |||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs |